ASTM International - ASTM C913-07a

Standard Specification for Precast Concrete Water and Wastewater Structures

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2007
Status: inactive
Page Count: 6
ICS Code (Sewage water): 13.060.30
scope:

1.1 This specification covers the recommended design requirements and manufacturing practices for monolithic or sectional precast concrete water and wastewater structures with the exception of concrete pipe, box culverts, utility structures, septic tanks, grease interceptor tanks, and items included under the scope of Specification C 478. Water and wastewater structures are defined as solar heating reservoirs, cisterns, holding tanks, leaching tanks, extended aeration tanks, wet wells, pumping stations, distribution boxes, oil-water separators, treatment plants, manure pits, catch basins, drop inlets, and similar structures.

Note 1

Insulation and sealant requirements should receive special consideration due to special features of the application.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

Document History

November 1, 2023
Standard Specification for Precast Concrete Water and Wastewater Structures
1.1 This specification covers the recommended design requirements and manufacturing practices for monolithic or sectional precast concrete water and wastewater structures with the exception of...
August 1, 2021
Standard Specification for Precast Concrete Water and Wastewater Structures
1.1 This specification covers the recommended design requirements and manufacturing practices for monolithic or sectional precast concrete water and wastewater structures with the exception of...
May 1, 2018
Standard Specification for Precast Concrete Water and Wastewater Structures
1.1 This specification covers the recommended design requirements and manufacturing practices for monolithic or sectional precast concrete water and wastewater structures with the exception of...
July 1, 2016
Standard Specification for Precast Concrete Water and Wastewater Structures
1.1 This specification covers the recommended design requirements and manufacturing practices for monolithic or sectional precast concrete water and wastewater structures with the exception of...
January 15, 2008
Standard Specification for Precast Concrete Water and Wastewater Structures
1.1 This specification covers the recommended design requirements and manufacturing practices for monolithic or sectional precast concrete water and wastewater structures with the exception of...
ASTM C913-07a
October 1, 2007
Standard Specification for Precast Concrete Water and Wastewater Structures
1.1 This specification covers the recommended design requirements and manufacturing practices for monolithic or sectional precast concrete water and wastewater structures with the exception of...
August 1, 2007
Standard Specification for Precast Concrete Water and Wastewater Structures
1.1 This specification covers the recommended design requirements and manufacturing practices for monolithic or sectional precast concrete water and wastewater structures with the exception of...
February 10, 2002
Standard Specification for Precast Concrete Water and Wastewater Structures
1.1 This specification covers the recommended design requirements and manufacturing practices for monolithic or sectional precast concrete water and wastewater structures with the exception of...
February 10, 2002
Standard Specification for Precast Concrete Water and Wastewater Structures
1.1 This specification covers the recommended design requirements and manufacturing practices for monolithic or sectional precast concrete water and wastewater structures with the exception of...
Advertisement