ASTM International - ASTM C1186-26
Standard Specification for Flat Fiber-Cement Sheets
| Organization: | ASTM International |
| Publication Date: | 1 April 2026 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Products in fibre-reinforced cement): | 91.100.40 |
scope:
1.1 This specification covers either untextured or surface textured fiber-cement flat sheets intended for exterior applications such as wall claddings, facades, curtain walls, soffits, trim, and so forth.
1.2 This specification is not applicable to asbestos-cement flat sheets (Specification C220), gypsum-based boards (Specifications C1396/C1396M, C1177/C1177M, C1178/C1178M), or particle boards (Terminology D1554) discrete non-asbestos fiber-cement interior substrate sheets (Specification C1288), fiber-mat reinforced non-asbestos cement interior substrate sheets (Specification C1325), or cement-bonded particleboards (Specifications EN?633, EN?634).
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.4 The text of this standard references notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the standard.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers either untextured or surface textured non-asbestos fiber-cement flat sheets intended for exterior applications such as claddings, facades, curtain walls, soffits, and so... View More
Document History