ASTM International - ASTM C1186-08(2016)

Standard Specification for Flat Fiber-Cement Sheets

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2016
Status: inactive
Page Count: 4
ICS Code (Products in fibre-reinforced cement): 91.100.40
scope:

1.1 This specification covers either untextured or surface textured fiber-cement flat sheets intended for exterior applications such as claddings, facades, curtain walls, soffits, and so forth.

1.2 This specification is not applicable to asbestos-cement flat sheets (Specification C220), gypsum-based boards (Specifications C1396/C1396M, C1177/C1177M, C1178/C1178M), or particle boards (Terminology D1554) discrete non-asbestos fiber-cement interior substrate sheets (Specification C1288), fiber-mat reinforced non-asbestos cement interior substrate sheets (Specification C1325), or cement-bonded particleboards (Specification BS 5669: Part 4) and (ISO 8335).

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4 The text of this standard references notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the standard.

abstract:

This specification covers either untextured or surface textured non-asbestos fiber-cement flat sheets intended for exterior applications such as claddings, facades, curtain walls, soffits, and so... View More

Document History

April 1, 2026
Standard Specification for Flat Fiber-Cement Sheets
1.1 This specification covers either untextured or surface textured fiber-cement flat sheets intended for exterior applications such as wall claddings, facades, curtain walls, soffits, trim, and so...
May 1, 2022
Standard Specification for Flat Fiber-Cement Sheets
1.1 This specification covers either untextured or surface textured fiber-cement flat sheets intended for exterior applications such as wall claddings, facades, curtain walls, soffits, and so forth....
May 1, 2022
Standard Specification for Flat Fiber-Cement Sheets
1.1 This specification covers either untextured or surface textured fiber-cement flat sheets intended for exterior applications such as wall claddings, facades, curtain walls, soffits, and so forth....
ASTM C1186-08(2016)
November 1, 2016
Standard Specification for Flat Fiber-Cement Sheets
1.1 This specification covers either untextured or surface textured fiber-cement flat sheets intended for exterior applications such as claddings, facades, curtain walls, soffits, and so forth....
December 15, 2012
Standard Specification for Flat Fiber-Cement Sheets
1.1 This specification covers either untextured or surface textured fiber-cement flat sheets intended for exterior applications such as claddings, facades, curtain walls, soffits, and so forth. 1.2...
May 1, 2008
Standard Specification for Flat Fiber-Cement Sheets
1.1 This specification covers either untextured or surface textured fiber-cement flat sheets intended for exterior applications such as claddings, facades, curtain walls, soffits, and so forth. 1.2...
June 1, 2007
Standard Specification for Flat Non-Asbestos Fiber-Cement Sheets
1.1 This specification covers either untextured or surface textured non-asbestos fiber-cement flat sheets intended for exterior applications such as claddings, facades, curtain walls, soffits, and so...
June 1, 2007
Standard Specification for Flat Non-Asbestos Fiber-Cement Sheets ^
1.1 This specification covers either untextured or surface textured non-asbestos fiber-cement flat sheets intended for exterior applications such as claddings, facades, curtain walls, soffits, and so...
August 10, 2002
Standard Specification for Flat Non-Asbestos Fiber-Cement Sheets
1.1 This specification covers either untextured or surface textured non-asbestos fiber-cement flat sheets intended for exterior applications such as claddings, facades, curtain walls, soffits,...
February 3, 2000
Standard Specification for Flat Non-Asbestos Fiber-Cement Sheets
1.1 This specification covers either untextured or surface textured non-asbestos fiber cement flat sheets intended for exterior applications such as claddings, facades, curtain walls, soffits, etc....
January 1, 1991
Standard Specification for Flat Non-Asbestos Fiber-Cement Sheets
A description is not available for this item.
Advertisement