ASTM International - ASTM C1278/C1278M-24

Standard Specification for Fiber-Reinforced Gypsum Panel

active
Buy Now
Organization: ASTM International
Publication Date: 1 May 2024
Status: active
Page Count: 5
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

1.1 This specification covers fiber-reinforced gypsum panels described in 1.1.1 - 1.1.6.

1.1.1 Interior Fiber-Reinforced Gypsum Panels

are designed to be used for walls, ceilings, or partitions and affords a suitable surface to receive decoration.

1.1.2 Water-Resistant Fiber-Reinforced Gypsum Backing Panels

are designed primarily to be used as a base for the application of ceramic or plastic tile on walls or ceilings. This product is also suitable for decoration.

1.1.3 Exterior Fiber-Reinforced Gypsum Soffit Panels

are designed for use on exterior soffits and carport ceilings that are completely protected from contact with liquid water.

1.1.4 Water-Resistant Exterior Fiber-Reinforced Gypsum Sheathing Panels

are designed for use as sheathing on buildings.

1.1.5 Interior Fiber-Reinforced Gypsum Underlayment Panels

are designed for use as a base for application of finished flooring materials.

1.1.6 Fiber-Reinforced Gypsum Board Panels

are designed for use in roofing systems.

1.2 Specifications applicable to all fiber-reinforced gypsum panels are located in Sections 1 - 4 and 11 - 13 except as modified by applicable product sections. Specifications applicable to specific panels are located in the following sections:

?Interior Fiber-Reinforced Gypsum Panels 5
?Water-Resistant Fiber-Reinforced Gypsum Backing Panels 6
?Exterior Fiber-Reinforced Gypsum Soffit Panels 7
?Water-Resistant Exterior Fiber-Reinforced Gypsum Sheathing
?????Panels
8
?Interior Fiber-Reinforced Gypsum Underlayment Panels 9
?Fiber-Reinforced Gypsum Roof Panels 10

1.3 The values stated in either inch-pound units or SI (metric) are to be regarded separately as the standard. Within the text, the SI units are shown in brackets. The values stated in each system shall be used independently of the other. Values from the two systems shall not be combined.

1.4 The text of this specification references notes and footnotes that provide explanatory material. These notes and footnotes shall not be considered as requirements of the standard.

1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers fiber-reinforced gypsum panel. The physical properties, dimensions and tolerances, and edges of interior fiber-reinforced gypsum panels, water-resistant fiber-reinforced... View More

Document History

ASTM C1278/C1278M-24
May 1, 2024
Standard Specification for Fiber-Reinforced Gypsum Panel
1.1 This specification covers fiber-reinforced gypsum panels described in 1.1.1 - 1.1.6. 1.1.1 Interior Fiber-Reinforced Gypsum Panels are designed to be used for walls, ceilings, or partitions and...
May 1, 2017
Standard Specification for Fiber-Reinforced Gypsum Panel
1.1 This specification covers fiber-reinforced gypsum panels described in 1.1.1 - 1.1.4. 1.1.1 Interior Fiber-Reinforced Gypsum Panels are designed to be used for walls, ceilings, or partitions and...
December 1, 2015
Standard Specification for Fiber-Reinforced Gypsum Panel
1.1 This specification covers fiber-reinforced gypsum panels described in 1.1.1 - 1.1.4. 1.1.1 Interior Fiber-Reinforced Gypsum Panels are designed to be used for walls, ceilings, or partitions and...
December 1, 2011
Standard Specification for Fiber-Reinforced Gypsum Panel
1.1 This specification covers fiber-reinforced gypsum panels described in 1.1.1-1.1.4. 1.1.1 Interior Fiber-Reinforced Gypsum Panels are designed to be used for walls, ceilings, or partitions and...
September 15, 2007
Standard Specification for Fiber-Reinforced Gypsum Panel
1.1 This specification covers fiber-reinforced gypsum panels described in . 1.1.1 Interior Fiber-Reinforced Gypsum Panels are designed to be used for walls, ceilings, or partitions and affords a...
August 1, 2007
Standard Specification for Fiber-Reinforced Gypsum Panel
1.1 This specification covers fiber-reinforced gypsum panels described in . 1.1.1 Interior Fiber-Reinforced Gypsum Panels are designed to be used for walls, ceilings, or partitions and affords a...
November 1, 2006
Standard Specification for Fiber-Reinforced Gypsum Panel
1.1 This specification covers fiber-reinforced gypsum panels described in 1.1.1-1.1.4. 1.1.1 Interior Fiber-Reinforced Gypsum Panels are designed to be used for walls, ceilings, or partitions and...
October 1, 2003
Standard Specification for Fiber-Reinforced Gypsum Panel
1.1 This specification covers fiber-reinforced gypsum panels described in 1.1.1-1.1.4. 1.1.1 Interior Fiber-Reinforced Gypsum Panels are designed to be used for walls, ceilings, or partitions and...
October 1, 2003
Standard Specification for Fiber-Reinforced Gypsum Panel
1.1 This specification covers fiber-reinforced gypsum panels described in 1.1.1-1.1.4. 1.1.1 Interior Fiber-Reinforced Gypsum Panels are designed to be used for walls, ceilings, or partitions and...
May 10, 2001
Standard Specification for Fiber-Reinforced Gypsum Panel
1.1 This specification covers fiber-reinforced gypsum panels described in 1.1.1-1.1.4. 1.1.1 Interior Fiber-Reinforced Gypsum Panels are designed to be used for walls, ceilings, or partitions and...
May 10, 2001
Standard Specification for Fiber-Reinforced Gypsum Panel
1.1 This specification covers fiber-reinforced gypsum panels described in 1.1.1-1.1.4. 1.1.1 Interior Fiber-Reinforced Gypsum Panels are designed to be used for walls, ceilings, or partitions and...
May 10, 2001
Standard Specification for Fiber-Reinforced Gypsum Panel
1.1 This specification covers fiber-reinforced gypsum panels described in 1.1.1-1.1.4. 1.1.1 Interior Fiber-Reinforced Gypsum Panels are designed to be used for walls, ceilings, or partitions and...
Advertisement