ASTM International - ASTM C1278/C1278M-03e1

Standard Specification for Fiber-Reinforced Gypsum Panel

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2003
Status: inactive
Page Count: 4
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

1.1 This specification covers fiber-reinforced gypsum panels described in 1.1.1-1.1.4.

1.1.1 Interior Fiber-Reinforced Gypsum Panels are designed to be used for walls, ceilings, or partitions and affords a suitable surface to receive decoration.

1.1.2 Water Resistant Fiber-Reinforced Gypsum Backing Panels are designed primarily to be used as a base for the application of ceramic or plastic tile on walls or ceilings. This product is also suitable for decoration.

1.1.3 Exterior Fiber-Reinforced Gypsum Soffit Panels are designed for use on exterior soffits and carport ceilings that are completely protected from contact with liquid water.

1.1.4 Water Resistant Exterior Fiber-Reinforced Gypsum Sheathing Panels are designed for use as sheathing on buildings.

1.2 Specifications applicable to all fiber-reinforced gypsum panels are located in Sections 1-4 and 9-11 except as modified by applicable product sections. Specifications applicable to specific panels are located in the following sections:

Interior Fiber-Reinforced Gypsum Panels5
Water-Resistant Fiber-Reinforced Gypsum Backing Panels6
Exterior Fiber-Reinforced Gypsum Soffit Panels7
Water-Resistant Exterior Fiber-Reinforced Gypsum Sheathing Panels8

1.3 The values stated in either inch-pound units or SI (metric) are to be regarded separately as the standard. Within the text, the SI units are shown in brackets. The values stated in each system shall be used independently of the other. Values from the two systems shall not be combined.

1.4 The text of this specification references notes and footnotes that provide explanatory material. These notes and footnotes shall not be considered as requirements of the standard.

Document History

May 1, 2017
Standard Specification for Fiber-Reinforced Gypsum Panel
1.1 This specification covers fiber-reinforced gypsum panels described in 1.1.1 - 1.1.4. 1.1.1 Interior Fiber-Reinforced Gypsum Panels are designed to be used for walls, ceilings, or partitions and...
December 1, 2015
Standard Specification for Fiber-Reinforced Gypsum Panel
1.1 This specification covers fiber-reinforced gypsum panels described in 1.1.1 - 1.1.4. 1.1.1 Interior Fiber-Reinforced Gypsum Panels are designed to be used for walls, ceilings, or partitions and...
December 1, 2011
Standard Specification for Fiber-Reinforced Gypsum Panel
1.1 This specification covers fiber-reinforced gypsum panels described in 1.1.1-1.1.4. 1.1.1 Interior Fiber-Reinforced Gypsum Panels are designed to be used for walls, ceilings, or partitions and...
September 15, 2007
Standard Specification for Fiber-Reinforced Gypsum Panel
1.1 This specification covers fiber-reinforced gypsum panels described in . 1.1.1 Interior Fiber-Reinforced Gypsum Panels are designed to be used for walls, ceilings, or partitions and affords a...
August 1, 2007
Standard Specification for Fiber-Reinforced Gypsum Panel
1.1 This specification covers fiber-reinforced gypsum panels described in . 1.1.1 Interior Fiber-Reinforced Gypsum Panels are designed to be used for walls, ceilings, or partitions and affords a...
November 1, 2006
Standard Specification for Fiber-Reinforced Gypsum Panel
1.1 This specification covers fiber-reinforced gypsum panels described in 1.1.1-1.1.4. 1.1.1 Interior Fiber-Reinforced Gypsum Panels are designed to be used for walls, ceilings, or partitions and...
ASTM C1278/C1278M-03e1
October 1, 2003
Standard Specification for Fiber-Reinforced Gypsum Panel
1.1 This specification covers fiber-reinforced gypsum panels described in 1.1.1-1.1.4. 1.1.1 Interior Fiber-Reinforced Gypsum Panels are designed to be used for walls, ceilings, or partitions and...
October 1, 2003
Standard Specification for Fiber-Reinforced Gypsum Panel
1.1 This specification covers fiber-reinforced gypsum panels described in 1.1.1-1.1.4. 1.1.1 Interior Fiber-Reinforced Gypsum Panels are designed to be used for walls, ceilings, or partitions and...
May 10, 2001
Standard Specification for Fiber-Reinforced Gypsum Panel
1.1 This specification covers fiber-reinforced gypsum panels described in 1.1.1-1.1.4. 1.1.1 Interior Fiber-Reinforced Gypsum Panels are designed to be used for walls, ceilings, or partitions and...
May 10, 2001
Standard Specification for Fiber-Reinforced Gypsum Panel
1.1 This specification covers fiber-reinforced gypsum panels described in 1.1.1-1.1.4. 1.1.1 Interior Fiber-Reinforced Gypsum Panels are designed to be used for walls, ceilings, or partitions and...
May 10, 2001
Standard Specification for Fiber-Reinforced Gypsum Panel
1.1 This specification covers fiber-reinforced gypsum panels described in 1.1.1-1.1.4. 1.1.1 Interior Fiber-Reinforced Gypsum Panels are designed to be used for walls, ceilings, or partitions and...
Advertisement