ASTM International - ASTM C1394-20(2026)

Standard Guide for In-Situ Structural Silicone Glazing Evaluation

active
Buy Now
Organization: ASTM International
Publication Date: 1 April 2026
Status: active
Page Count: 4
ICS Code (Glass in building): 81.040.20
significance And Use:

4.1 Guidelines are provided for the procedures to evaluate existing SSG installations, including two- and four-sided installations. Due to the unlimited range of materials that may be used in a... View More

scope:

1.1 The existing condition of SSG installations should be periodically evaluated in-situ to detect if problems exist, and if so found, to address them before they become severe or pervasive. Evaluation of existing SSG installations is required by certain building codes and local ordinances. This guide provides a program to evaluate the existing conditions, lists typical conditions that may exist, and suggests times when such evaluations are appropriate. Presently, only a silicone sealant that is specifically formulated, tested and marketed as a structural glazing sealant is allowed for structural sealant glazing. The committee with jurisdiction over this standard is not aware of any comparable standards published by any other organizations.

1.2 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

ASTM C1394-20(2026)
April 1, 2026
Standard Guide for In-Situ Structural Silicone Glazing Evaluation
4.1 Guidelines are provided for the procedures to evaluate existing SSG installations, including two- and four-sided installations. Due to the unlimited range of materials that may be used in a...
May 1, 2020
Standard Guide for In-Situ Structural Silicone Glazing Evaluation
4.1 Guidelines are provided for the procedures to evaluate existing SSG installations, including two- and four-sided installations. Due to the unlimited range of materials that may be used in a...
December 1, 2012
Standard Guide for In-Situ Structural Silicone Glazing Evaluation
4.1 Guidelines are provided for the procedures to evaluate existing SSG installations, including two- and four-sided installations. Due to the unlimited range of materials that may be used in a...
May 1, 2008
Standard Guide for In-Situ Structural Silicone Glazing Evaluation
Guidelines are provided for the procedures to evaluate existing SSG installations, including two- and four-sided installations. Due to the unlimited range of materials that may be used in a...
December 1, 2003
Standard Guide for In-Situ Structural Silicone Glazing Evaluation
1.1 It is recommended to periodically evaluate the existing condition of structural sealant glazing (hereinafter called SSG) installations in situ to detect problems before they become severe or...
May 10, 1998
Standard Guide for In-Situ Structural Silicone Glazing Evaluation
1.1 It is recommended to periodically evaluate the existing condition of structural sealant glazing (hereinafter called SSG) installations in situ to detect problems before they become severe or...
Advertisement