ASTM International - ASTM C1394-03(2008)

Standard Guide for In-Situ Structural Silicone Glazing Evaluation

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2008
Status: inactive
Page Count: 4
ICS Code (Glass in building): 81.040.20
significance And Use:

Guidelines are provided for the procedures to evaluate existing SSG installations, including two- and four-sided installations. Due to the unlimited range of materials that may be used in a... View More

scope:

1.1 It is recommended to periodically evaluate the existing condition of structural sealant glazing (hereinafter called SSG) installations in situ to detect problems before they become severe or pervasive. Evaluation of existing SSG installations are required by certain building codes and local ordinances. This guide provides a program to evaluate the existing conditions, lists typical conditions, which might be found, and suggests times when such evaluations are appropriate. The committee with jurisdiction over this standard is not aware of any comparable standards published by any other organizations.

Document History

May 1, 2020
Standard Guide for In-Situ Structural Silicone Glazing Evaluation
4.1 Guidelines are provided for the procedures to evaluate existing SSG installations, including two- and four-sided installations. Due to the unlimited range of materials that may be used in a...
December 1, 2012
Standard Guide for In-Situ Structural Silicone Glazing Evaluation
4.1 Guidelines are provided for the procedures to evaluate existing SSG installations, including two- and four-sided installations. Due to the unlimited range of materials that may be used in a...
ASTM C1394-03(2008)
May 1, 2008
Standard Guide for In-Situ Structural Silicone Glazing Evaluation
Guidelines are provided for the procedures to evaluate existing SSG installations, including two- and four-sided installations. Due to the unlimited range of materials that may be used in a...
December 1, 2003
Standard Guide for In-Situ Structural Silicone Glazing Evaluation
1.1 It is recommended to periodically evaluate the existing condition of structural sealant glazing (hereinafter called SSG) installations in situ to detect problems before they become severe or...
May 10, 1998
Standard Guide for In-Situ Structural Silicone Glazing Evaluation
1.1 It is recommended to periodically evaluate the existing condition of structural sealant glazing (hereinafter called SSG) installations in situ to detect problems before they become severe or...
Advertisement