ASTM International - ASTM C1513-24

Standard Specification for Steel Tapping Screws for Cold-Formed Steel Framing Connections

active
Buy Now
Organization: ASTM International
Publication Date: 1 December 2024
Status: active
Page Count: 5
ICS Code (Bolts, screws, studs): 21.060.10
scope:

1.1 This specification covers steel self-drilling and self-piercing tapping screws for the connection of cold-formed steel members manufactured in accordance with Specifications C645 or AISI S220 and C955 or AISI S240. This specification also covers test methods for determining performance requirements and physical properties.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 The following safety hazards caveat pertains only to the test methods described in this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers steel self-drilling and self-piercing tapping screws for the connection of cold-formed steel members manufactured. This specification also covers test methods for... View More

Document History

ASTM C1513-24
December 1, 2024
Standard Specification for Steel Tapping Screws for Cold-Formed Steel Framing Connections
1.1 This specification covers steel self-drilling and self-piercing tapping screws for the connection of cold-formed steel members manufactured in accordance with Specifications C645 or AISI S220 and...
April 1, 2018
Standard Specification for Steel Tapping Screws for Cold-Formed Steel Framing Connections
1.1 This specification covers steel self-drilling and self-piercing tapping screws for the connection of cold-formed steel members manufactured in accordance with Specifications C645 and C955. This...
March 1, 2013
Standard Specification for Steel Tapping Screws for Cold-Formed Steel Framing Connections
1.1 This specification covers steel self-drilling and self-piercing tapping screws for the connection of cold-formed steel members manufactured in accordance with Specifications C645 and C955. This...
December 1, 2012
Standard Specification for Steel Tapping Screws for Cold-Formed Steel Framing Connections
1.1 This specification covers steel self-drilling and self-piercing tapping screws for the connection of cold-formed steel members manufactured in accordance with Specifications C645 and C955. This...
March 1, 2012
Standard Specification for Steel Tapping Screws for Cold-Formed Steel Framing Connections
1.1 This specification covers steel self-drilling and self-piercing tapping screws for the connection of cold-formed steel members manufactured in accordance with Specifications C645 and C955. This...
May 1, 2010
Standard Specification for Steel Tapping Screws for Cold-Formed Steel Framing Connections
1.1 This specification covers steel self-drilling and self-piercing tapping screws for the connection of cold-formed steel members manufactured in accordance with Specifications C645 and C955. This...
May 1, 2009
Standard Specification for Steel Tapping Screws for Cold-Formed Steel Framing Connections
1.1 This specification covers steel self-drilling and self-piercing tapping screws for the connection of cold-formed steel members manufactured in accordance with Specifications C 645 and C 955 ....
October 1, 2004
Standard Specification for Steel Tapping Screws for Cold-Formed Steel Framing Connections
1.1 This specification covers steel self-drilling and self-piercing tapping screws for the connection of cold-formed steel members manufactured in accordance with Specifications C 645 and C 955. This...
December 10, 2001
Standard Specification for Steel Tapping Screws for Cold-Formed Steel Framing Connections
1.1 This specification covers steel self-drilling and self-piercing tapping screws for the connection of cold-formed steel members manufactured in accordance with Specifications C 645 and C 955. This...
Advertisement