ASTM International - ASTM C1513-04

Standard Specification for Steel Tapping Screws for Cold-Formed Steel Framing Connections

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2004
Status: inactive
Page Count: 4
ICS Code (Bolts, screws, studs): 21.060.10
scope:

1.1 This specification covers steel self-drilling and self-piercing tapping screws for the connection of cold-formed steel members manufactured in accordance with Specifications C 645 and C 955. This specification also covers test methods for determining performance requirements and physical properties.

1.2 The values stated in inch-pound units are to be regarded as the standard. The SI equivalents of the inch-pound units are approximate.

1.3 The following safety hazards caveat pertains only to the test methods described in this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory requirements prior to use.

abstract:

This specification covers steel self-drilling and self-piercing tapping screws for the connection of cold-formed steel members manufactured. This specification also covers test methods for... View More

Document History

December 1, 2024
Standard Specification for Steel Tapping Screws for Cold-Formed Steel Framing Connections
1.1 This specification covers steel self-drilling and self-piercing tapping screws for the connection of cold-formed steel members manufactured in accordance with Specifications C645 or AISI S220 and...
April 1, 2018
Standard Specification for Steel Tapping Screws for Cold-Formed Steel Framing Connections
1.1 This specification covers steel self-drilling and self-piercing tapping screws for the connection of cold-formed steel members manufactured in accordance with Specifications C645 and C955. This...
March 1, 2013
Standard Specification for Steel Tapping Screws for Cold-Formed Steel Framing Connections
1.1 This specification covers steel self-drilling and self-piercing tapping screws for the connection of cold-formed steel members manufactured in accordance with Specifications C645 and C955. This...
December 1, 2012
Standard Specification for Steel Tapping Screws for Cold-Formed Steel Framing Connections
1.1 This specification covers steel self-drilling and self-piercing tapping screws for the connection of cold-formed steel members manufactured in accordance with Specifications C645 and C955. This...
March 1, 2012
Standard Specification for Steel Tapping Screws for Cold-Formed Steel Framing Connections
1.1 This specification covers steel self-drilling and self-piercing tapping screws for the connection of cold-formed steel members manufactured in accordance with Specifications C645 and C955. This...
May 1, 2010
Standard Specification for Steel Tapping Screws for Cold-Formed Steel Framing Connections
1.1 This specification covers steel self-drilling and self-piercing tapping screws for the connection of cold-formed steel members manufactured in accordance with Specifications C645 and C955. This...
May 1, 2009
Standard Specification for Steel Tapping Screws for Cold-Formed Steel Framing Connections
1.1 This specification covers steel self-drilling and self-piercing tapping screws for the connection of cold-formed steel members manufactured in accordance with Specifications C 645 and C 955 ....
ASTM C1513-04
October 1, 2004
Standard Specification for Steel Tapping Screws for Cold-Formed Steel Framing Connections
1.1 This specification covers steel self-drilling and self-piercing tapping screws for the connection of cold-formed steel members manufactured in accordance with Specifications C 645 and C 955. This...
December 10, 2001
Standard Specification for Steel Tapping Screws for Cold-Formed Steel Framing Connections
1.1 This specification covers steel self-drilling and self-piercing tapping screws for the connection of cold-formed steel members manufactured in accordance with Specifications C 645 and C 955. This...
Advertisement