ASTM International - ASTM C1686-09(2025)

Standard Practice for Installation and Testing of Reinforced Autoclaved Aerated Concrete (AAC) Units

active
Buy Now
Organization: ASTM International
Publication Date: 15 November 2025
Status: active
Page Count: 3
ICS Code (Concrete and concrete products): 91.100.30
significance And Use:

5.1 This practice is intended to regulate the installation of reinforced AAC units and to provide test methods for determining their transverse load-displacement characteristics and load-carrying... View More

scope:

1.1 This practice covers the installation and testing of solid, reinforced units made from autoclaved aerated concrete (AAC), a cementitious product addressed by Specification C1693. The units are large-sized, factory-reinforced, solid rectangular prisms, laid using thin-bed mortar.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

ASTM C1686-09(2025)
November 15, 2025
Standard Practice for Installation and Testing of Reinforced Autoclaved Aerated Concrete (AAC) Units
1.1 This practice covers the installation and testing of solid, reinforced units made from autoclaved aerated concrete (AAC), a cementitious product addressed by Specification C1693. The units are...
June 1, 2017
Standard Practice for Installation and Testing of Reinforced Autoclaved Aerated Concrete (AAC) Units
1.1 This practice covers the installation and testing of solid, reinforced units made from autoclaved aerated concrete (AAC), a cementitious product addressed by Specification C1693. The units are...
October 1, 2009
Standard Practice for Installation and Testing of Reinforced Autoclaved Aerated Concrete (AAC) Units
1.1 This practice covers the installation and testing of solid, reinforced units made from autoclaved aerated concrete (AAC), a cementitious product addressed by Specification . The units are...
Advertisement