ASTM International - ASTM C1686-09

Standard Practice for Installation and Testing of Reinforced Autoclaved Aerated Concrete (AAC) Units

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2009
Status: inactive
Page Count: 3
ICS Code (Concrete and concrete products): 91.100.30
significance And Use:

This practice is intended to regulate the installation of reinforced AAC units and to provide test methods for determining their transverse load-displacement characteristics and load-carrying... View More

scope:

1.1 This practice covers the installation and testing of solid, reinforced units made from autoclaved aerated concrete (AAC), a cementitious product addressed by Specification . The units are large-sized, factory-reinforced, solid rectangular prisms, laid using thin-bed mortar.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

Document History

November 15, 2025
Standard Practice for Installation and Testing of Reinforced Autoclaved Aerated Concrete (AAC) Units
1.1 This practice covers the installation and testing of solid, reinforced units made from autoclaved aerated concrete (AAC), a cementitious product addressed by Specification C1693. The units are...
June 1, 2017
Standard Practice for Installation and Testing of Reinforced Autoclaved Aerated Concrete (AAC) Units
1.1 This practice covers the installation and testing of solid, reinforced units made from autoclaved aerated concrete (AAC), a cementitious product addressed by Specification C1693. The units are...
ASTM C1686-09
October 1, 2009
Standard Practice for Installation and Testing of Reinforced Autoclaved Aerated Concrete (AAC) Units
1.1 This practice covers the installation and testing of solid, reinforced units made from autoclaved aerated concrete (AAC), a cementitious product addressed by Specification . The units are...
Advertisement