ASTM International - ASTM C1945-24e1

Standard Specification for Raw or Calcined Natural Pozzolan for Use in Concrete

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2024
Status: inactive
Page Count: 5
ICS Code (Concrete structures): 91.080.40
ICS Code (Concrete and concrete products): 91.100.30
scope:

1.1 This specification covers raw or calcined natural pozzolan, for use in concrete where pozzolanic action is desired, or where other properties normally attributed to natural pozzolans may be desired, or where both objectives are to be achieved.

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.3 The text of this standard refers to notes and footnotes that provide explanatory information. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the standard.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

February 1, 2026
Standard Specification for Natural Pozzolan for Use in Concrete
1.1 This specification covers raw or calcined natural pozzolan, for use in concrete where pozzolanic action is desired, or where other properties normally attributed to natural pozzolans may be...
September 15, 2025
Standard Specification for Raw or Calcined Natural Pozzolan for Use in Concrete
1.1 This specification covers raw or calcined natural pozzolan, for use in concrete where pozzolanic action is desired, or where other properties normally attributed to natural pozzolans may be...
October 1, 2024
Standard Specification for Raw or Calcined Natural Pozzolan for Use in Concrete
1.1 This specification covers raw or calcined natural pozzolan, for use in concrete where pozzolanic action is desired, or where other properties normally attributed to natural pozzolans may be...
ASTM C1945-24e1
October 1, 2024
Standard Specification for Raw or Calcined Natural Pozzolan for Use in Concrete
1.1 This specification covers raw or calcined natural pozzolan, for use in concrete where pozzolanic action is desired, or where other properties normally attributed to natural pozzolans may be...
Advertisement