ASTM International - ASTM C1945-26

Standard Specification for Natural Pozzolan for Use in Concrete

active
Buy Now
Organization: ASTM International
Publication Date: 1 February 2026
Status: active
Page Count: 5
ICS Code (Concrete structures): 91.080.40
ICS Code (Concrete and concrete products): 91.100.30
scope:

1.1 This specification covers raw or calcined natural pozzolan, for use in concrete where pozzolanic action is desired, or where other properties normally attributed to natural pozzolans may be desired, or where both objectives are to be achieved.

Note 1: Historically, natural pozzolans have been referred to as Class N material in Specification C618 and in other specifications referencing Specification C618. Specification C1945 provides limits that differ from those in Specification C618 and also specifies tests and limits not included in Specification C618.

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.3 The text of this standard refers to notes and footnotes that provide explanatory information. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the standard.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

ASTM C1945-26
February 1, 2026
Standard Specification for Natural Pozzolan for Use in Concrete
1.1 This specification covers raw or calcined natural pozzolan, for use in concrete where pozzolanic action is desired, or where other properties normally attributed to natural pozzolans may be...
September 15, 2025
Standard Specification for Raw or Calcined Natural Pozzolan for Use in Concrete
1.1 This specification covers raw or calcined natural pozzolan, for use in concrete where pozzolanic action is desired, or where other properties normally attributed to natural pozzolans may be...
October 1, 2024
Standard Specification for Raw or Calcined Natural Pozzolan for Use in Concrete
1.1 This specification covers raw or calcined natural pozzolan, for use in concrete where pozzolanic action is desired, or where other properties normally attributed to natural pozzolans may be...
October 1, 2024
Standard Specification for Raw or Calcined Natural Pozzolan for Use in Concrete
1.1 This specification covers raw or calcined natural pozzolan, for use in concrete where pozzolanic action is desired, or where other properties normally attributed to natural pozzolans may be...
Advertisement