ASTM International - ASTM D3244-24

Standard Practice for Utilization of Test Data to Determine Conformance with Specifications

active
Buy Now
Organization: ASTM International
Publication Date: 1 December 2024
Status: active
Page Count: 12
ICS Code (Lubricants, industrial oils and related products): 75.100
significance And Use:

4.1 This practice provides a means whereby the parties can resolve disputes over specification conformance for those product properties which can be tested and expressed numerically.

4.1.1... View More

scope:

1.1 This practice covers guidelines and statistical methodologies with which two parties (see Note 1) can compare and combine independently obtained test results to obtain an Assigned Test Value (ATV) for the purpose of resolving a dispute over product property conformance with specification.

Note 1: Application of this practice is usually, but not limited to, between supplier and receiver of a product.

1.2 This practice defines a technique for establishing an Acceptance Limit (AL) and Assigned Test Value (ATV) to resolve the dispute over a property conformance with specification by comparing the ATV to the AL.

1.3 This practice applies only to those test methods which specifically state that the repeatability and reproducibility values conform to the definitions herein.

1.4 The statistical principles and methodology outlined in this practice can also be used to obtain an ATV for specification conformance decision when multiple results are obtained for the same batch of product within a single laboratory. For this application, site precision (R') as defined in Practice D6299 shall be used in lieu of test method published reproducibility (R).

1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

ASTM D3244-24
December 1, 2024
Standard Practice for Utilization of Test Data to Determine Conformance with Specifications
4.1 This practice provides a means whereby the parties can resolve disputes over specification conformance for those product properties which can be tested and expressed numerically. 4.1.1 This...
October 1, 2021
Standard Practice for Utilization of Test Data to Determine Conformance with Specifications
4.1 This practice provides a means whereby the parties can resolve disputes over specification conformance for those product properties which can be tested and expressed numerically. 4.1.1 This...
July 1, 2021
Standard Practice for Utilization of Test Data to Determine Conformance with Specifications
4.1 This practice provides a means whereby the parties can resolve disputes over specification conformance for those product properties which can be tested and expressed numerically. 4.1.1 This...
May 1, 2020
Standard Practice for Utilization of Test Data to Determine Conformance with Specifications
4.1 This practice provides a means whereby the parties to a transaction can resolve potential quality disputes over those product properties which can be tested and expressed numerically. 4.1.1 This...
October 1, 2018
Standard Practice for Utilization of Test Data to Determine Conformance with Specifications
4.1 This practice provides a means whereby the parties to a transaction can resolve potential quality disputes over those product properties which can be tested and expressed numerically. 4.1.1 This...
June 1, 2016
Standard Practice for Utilization of Test Data to Determine Conformance with Specifications
4.1 This practice provides a means whereby the parties to a transaction can resolve potential quality disputes over those product properties which can be tested and expressed numerically. 4.1.1 This...
December 1, 2012
Standard Practice for Utilization of Test Data to Determine Conformance with Specifications
4.1 This practice provides a means whereby the parties to a transaction can resolve potential quality disputes over those product properties which can be tested and expressed numerically. 4.1.1 This...
November 1, 2007
Standard Practice for Utilization of Test Data to Determine Conformance with Specifications
1.1 This practice covers guidelines and statistical methodologies with which two parties, usually a supplier and a receiver, can compare and combine independently obtained test results to obtain an...
July 1, 2007
Standard Practice for Utilization of Test Data to Determine Conformance with Specifications
1.1 This practice covers guidelines and statistical methodologies with which two parties, usually a supplier and a receiver, can compare and combine independently obtained test results to obtain an...
December 10, 2002
Standard Practice for Utilization of Test Data to Determine Conformance with Specifications
1.1 This practice covers guidelines with which two parties, usually a supplier and a receiver, can compare and combine independently obtained test results whenever there is a product quality dispute....
November 10, 1997
Standard Practice for Utilization of Test Data to Determine Conformance with Specifications
1.1 This practice covers guidelines with which two parties, usually a supplier and a receiver, can compare and combine independently obtained test results whenever there is a product quality dispute....
Advertisement