ASTM International - ASTM D3244-12

Standard Practice for Utilization of Test Data to Determine Conformance with Specifications

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2012
Status: inactive
Page Count: 11
ICS Code (Lubricants, industrial oils and related products): 75.100
significance And Use:

4.1 This practice provides a means whereby the parties to a transaction can resolve potential quality disputes over those product properties which can be tested and expressed... View More

scope:

1.1 This practice covers guidelines and statistical methodologies with which two parties, usually a supplier and a receiver, can compare and combine independently obtained test results to obtain an Assigned Test Value (ATV) for the purpose of resolving a product quality dispute.

1.2 This practice defines a technique for comparing an ATV with a specification limit.

1.3 This practice applies only to those test methods which specifically state that the repeatability and reproducibility values conform to the definitions herein.

1.4 The statistical principles and methodology outlined in this practice can also be used to obtain an ATV for specification conformance decision when multiple results are obtained for the same batch of product within a single laboratory. For this application, site precision (R') as defined in Practice D6299 shall be used in lieu of test method published reproducibility (R).

Document History

December 1, 2024
Standard Practice for Utilization of Test Data to Determine Conformance with Specifications
4.1 This practice provides a means whereby the parties can resolve disputes over specification conformance for those product properties which can be tested and expressed numerically. 4.1.1 This...
October 1, 2021
Standard Practice for Utilization of Test Data to Determine Conformance with Specifications
4.1 This practice provides a means whereby the parties can resolve disputes over specification conformance for those product properties which can be tested and expressed numerically. 4.1.1 This...
July 1, 2021
Standard Practice for Utilization of Test Data to Determine Conformance with Specifications
4.1 This practice provides a means whereby the parties can resolve disputes over specification conformance for those product properties which can be tested and expressed numerically. 4.1.1 This...
May 1, 2020
Standard Practice for Utilization of Test Data to Determine Conformance with Specifications
4.1 This practice provides a means whereby the parties to a transaction can resolve potential quality disputes over those product properties which can be tested and expressed numerically. 4.1.1 This...
October 1, 2018
Standard Practice for Utilization of Test Data to Determine Conformance with Specifications
4.1 This practice provides a means whereby the parties to a transaction can resolve potential quality disputes over those product properties which can be tested and expressed numerically. 4.1.1 This...
June 1, 2016
Standard Practice for Utilization of Test Data to Determine Conformance with Specifications
4.1 This practice provides a means whereby the parties to a transaction can resolve potential quality disputes over those product properties which can be tested and expressed numerically. 4.1.1 This...
ASTM D3244-12
December 1, 2012
Standard Practice for Utilization of Test Data to Determine Conformance with Specifications
4.1 This practice provides a means whereby the parties to a transaction can resolve potential quality disputes over those product properties which can be tested and expressed numerically. 4.1.1 This...
November 1, 2007
Standard Practice for Utilization of Test Data to Determine Conformance with Specifications
1.1 This practice covers guidelines and statistical methodologies with which two parties, usually a supplier and a receiver, can compare and combine independently obtained test results to obtain an...
July 1, 2007
Standard Practice for Utilization of Test Data to Determine Conformance with Specifications
1.1 This practice covers guidelines and statistical methodologies with which two parties, usually a supplier and a receiver, can compare and combine independently obtained test results to obtain an...
December 10, 2002
Standard Practice for Utilization of Test Data to Determine Conformance with Specifications
1.1 This practice covers guidelines with which two parties, usually a supplier and a receiver, can compare and combine independently obtained test results whenever there is a product quality dispute....
November 10, 1997
Standard Practice for Utilization of Test Data to Determine Conformance with Specifications
1.1 This practice covers guidelines with which two parties, usually a supplier and a receiver, can compare and combine independently obtained test results whenever there is a product quality dispute....
Advertisement