ASTM International - ASTM D4995-10(2025)

Standard Specification for Electronic and Degreasing Grades of 1,1,2-Trichloro 1,2,2,-Trifluoroethane Solvent

active
Buy Now
Organization: ASTM International
Publication Date: 1 August 2025
Status: active
Page Count: 2
ICS Code (Halogenated hydrocarbons): 71.080.20
scope:

1.1 This specification establishes the requirements for three grades of trichlorotrifluoroethane solvent:

1.1.1 Type I electronic or ultra-clean grade,

1.1.2 Type II standard or vapor-degreasing grade, and

1.1.3 Type IIA general purpose, packaged in a pressurized container grade.

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification establishes the requirements for three grades of 1,1,2-trichloro 1,2,2-trifluoroethane solvent, as follows: Type I, electronic or ultra-clean grade; Type II, standard or... View More

Document History

ASTM D4995-10(2025)
August 1, 2025
Standard Specification for Electronic and Degreasing Grades of 1,1,2-Trichloro 1,2,2,-Trifluoroethane Solvent
1.1 This specification establishes the requirements for three grades of trichlorotrifluoroethane solvent: 1.1.1 Type I electronic or ultra-clean grade, 1.1.2 Type II standard or vapor-degreasing...
April 1, 2020
Standard Specification for Electronic and Degreasing Grades of 1,1,2-Trichloro 1,2,2,-Trifluoroethane Solvent
1.1 This specification establishes the requirements for three grades of trichlorotrifluoroethane solvent: 1.1.1 Type I electronic or ultra-clean grade, 1.1.2 Type II standard or vapor-degreasing...
June 1, 2015
Standard Specification for Electronic and Degreasing Grades of 1,1,2–Trichloro 1,2,2,–Trifluoroethane Solvent
1.1 This specification establishes the requirements for three grades of trichlorotrifluoroethane solvent: 1.1.1 Type I electronic or ultra-clean grade, 1.1.2 Type II standard or vapor-degreasing...
June 1, 2010
Standard Specifications for Electronic and Degreasing Grades of 1,1,2-Trichloro 1,2,2,-Trifluoroethane Solvent
This specification establishes the requirements for three grades of 1,1,2-trichloro 1,2,2-trifluoroethane solvent, as follows: Type I, electronic or ultra-clean grade; Type II, standard or...
February 1, 2010
Standard Specifications for Electronic and Degreasing Grades of 1,1,2-Trichloro 1,2,2,-Trifluoroethane Solvent
This specification establishes the requirements for three grades of 1,1,2-trichloro 1,2,2-trifluoroethane solvent, as follows: Type I, electronic or ultra-clean grade; Type II, standard or...
January 1, 2004
Standard Specifications for Electronic and Degreasing Grades of 1,1,2-Trichloro 1,2,2,-Trifluoroethane Solvent
This specification establishes the requirements for three grades of 1,1,2-trichloro 1,2,2-trifluoroethane solvent, as follows: Type I, electronic or ultra-clean grade; Type II, standard or...
January 10, 2000
Standard Specifications for Electronic and Degreasing Grades of 1,1,2-Trichloro 1,2,2,-Trifluoroethane Solvent
1.1 This specification establishes the requirements for three grades of trichlorotrifluoroethane solvent: 1.1.1 Type I electronic or ultra-clean grade, 1.1.2 Type II standard or vapor-degreasing...
Advertisement