ASTM International - ASTM D4995-00

Standard Specifications for Electronic and Degreasing Grades of 1,1,2-Trichloro 1,2,2,-Trifluoroethane Solvent

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 January 2000
Status: inactive
Page Count: 2
ICS Code (Halogenated hydrocarbons): 71.080.20
scope:

1.1 This specification establishes the requirements for three grades of trichlorotrifluoroethane solvent:

1.1.1 Type I electronic or ultra-clean grade,

1.1.2 Type II standard or vapor-degreasing grade, and

1.1.3 Type IIA general purpose, packaged in a pressurized container grade.

Note-Practices D3884 and D4276 and STPs 310A and 403A provide additional important information on labeling, vapor-degreasing and solvent properties.

Document History

August 1, 2025
Standard Specification for Electronic and Degreasing Grades of 1,1,2-Trichloro 1,2,2,-Trifluoroethane Solvent
1.1 This specification establishes the requirements for three grades of trichlorotrifluoroethane solvent: 1.1.1 Type I electronic or ultra-clean grade, 1.1.2 Type II standard or vapor-degreasing...
April 1, 2020
Standard Specification for Electronic and Degreasing Grades of 1,1,2-Trichloro 1,2,2,-Trifluoroethane Solvent
1.1 This specification establishes the requirements for three grades of trichlorotrifluoroethane solvent: 1.1.1 Type I electronic or ultra-clean grade, 1.1.2 Type II standard or vapor-degreasing...
June 1, 2015
Standard Specification for Electronic and Degreasing Grades of 1,1,2–Trichloro 1,2,2,–Trifluoroethane Solvent
1.1 This specification establishes the requirements for three grades of trichlorotrifluoroethane solvent: 1.1.1 Type I electronic or ultra-clean grade, 1.1.2 Type II standard or vapor-degreasing...
June 1, 2010
Standard Specifications for Electronic and Degreasing Grades of 1,1,2-Trichloro 1,2,2,-Trifluoroethane Solvent
This specification establishes the requirements for three grades of 1,1,2-trichloro 1,2,2-trifluoroethane solvent, as follows: Type I, electronic or ultra-clean grade; Type II, standard or...
February 1, 2010
Standard Specifications for Electronic and Degreasing Grades of 1,1,2-Trichloro 1,2,2,-Trifluoroethane Solvent
This specification establishes the requirements for three grades of 1,1,2-trichloro 1,2,2-trifluoroethane solvent, as follows: Type I, electronic or ultra-clean grade; Type II, standard or...
January 1, 2004
Standard Specifications for Electronic and Degreasing Grades of 1,1,2-Trichloro 1,2,2,-Trifluoroethane Solvent
This specification establishes the requirements for three grades of 1,1,2-trichloro 1,2,2-trifluoroethane solvent, as follows: Type I, electronic or ultra-clean grade; Type II, standard or...
ASTM D4995-00
January 10, 2000
Standard Specifications for Electronic and Degreasing Grades of 1,1,2-Trichloro 1,2,2,-Trifluoroethane Solvent
1.1 This specification establishes the requirements for three grades of trichlorotrifluoroethane solvent: 1.1.1 Type I electronic or ultra-clean grade, 1.1.2 Type II standard or vapor-degreasing...
Advertisement