ASTM International - ASTM D5643/D5643M-06(2024)

Standard Specification for Coal Tar Roof Cement, Asbestos Free

active
Buy Now
Organization: ASTM International
Publication Date: 1 May 2024
Status: active
Page Count: 2
ICS Code (Binders. Sealing materials): 91.100.50
scope:

1.1 This specification covers coal tar roof cement suitable for trowel application in coal tar roofing and flashing systems.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers coal tar roof cement suitable for trowel application in coal tar roofing and flashing systems. The chemical composition of coal tar roof cement shall conform to the... View More

Document History

ASTM D5643/D5643M-06(2024)
May 1, 2024
Standard Specification for Coal Tar Roof Cement, Asbestos Free
1.1 This specification covers coal tar roof cement suitable for trowel application in coal tar roofing and flashing systems. 1.2 The values stated in either SI units or inch-pound units are to be...
Standard Specification for Coal Tar Roof Cement, Asbestos Free
1.1 This specification covers coal tar roof cement suitable for trowel application in coal tar roofing and flashing systems. 1.2 The values stated in either SI units or inch-pound units are to be...
Standard Specification for Coal Tar Roof Cement, Asbestos Free
1.1 This specification covers coal tar roof cement suitable for trowel application in coal tar roofing and flashing systems. 1.2 The values stated in either SI units or inch-pound units are to be...
Advertisement