ASTM International - ASTM D5643/D5643M-06(2012)e1

Standard Specification for Coal Tar Roof Cement, Asbestos Free

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2012
Status: inactive
Page Count: 2
ICS Code (Binders. Sealing materials): 91.100.50
scope:

1.1 This specification covers coal tar roof cement suitable for trowel application in coal tar roofing and flashing systems.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers coal tar roof cement suitable for trowel application in coal tar roofing and flashing systems. The chemical composition of coal tar roof cement shall conform to the... View More

Document History

Standard Specification for Coal Tar Roof Cement, Asbestos Free
1.1 This specification covers coal tar roof cement suitable for trowel application in coal tar roofing and flashing systems. 1.2 The values stated in either SI units or inch-pound units are to be...
Standard Specification for Coal Tar Roof Cement, Asbestos Free
1.1 This specification covers coal tar roof cement suitable for trowel application in coal tar roofing and flashing systems. 1.2 The values stated in either SI units or inch-pound units are to be...
ASTM D5643/D5643M-06(2012)e1
May 1, 2012
Standard Specification for Coal Tar Roof Cement, Asbestos Free
1.1 This specification covers coal tar roof cement suitable for trowel application in coal tar roofing and flashing systems. 1.2 The values stated in either SI units or inch-pound units are to be...
Advertisement