ASTM International - ASTM D5959-12(2025)

Standard Test Method for Bulk Density of Level Paintbrush Filaments

active
Buy Now
Organization: ASTM International
Publication Date: 1 May 2025
Status: active
Page Count: 2
ICS Code (Paint coating equipment): 87.100
significance And Use:

3.1 Filaments are available in a variety of cross sections and materials. A measure of bulk density permits the brushmaker to estimate the weight of filament required to prepare a given number of... View More

scope:

1.1 This test method covers a procedure for measuring the weight of filaments per unit volume.

1.2 This test method is applicable only to monofilament with consistent longitudinal (level) profiles.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

ASTM D5959-12(2025)
May 1, 2025
Standard Test Method for Bulk Density of Level Paintbrush Filaments
1.1 This test method covers a procedure for measuring the weight of filaments per unit volume. 1.2 This test method is applicable only to monofilament with consistent longitudinal (level) profiles....
June 1, 2017
Standard Test Method for Bulk Density of Level Paintbrush Filaments
1.1 This test method covers a procedure for measuring the weight of filaments per unit volume. 1.2 This test method is applicable only to monofilament with consistent longitudinal (level) profiles....
June 1, 2012
Standard Test Method for Bulk Density of Level Paintbrush Filaments
1.1 This test method covers a procedure for measuring the weight of filaments per unit volume. 1.2 This test method is applicable only to monofilament with consistent longitudinal (level) profiles....
June 1, 2007
Standard Test Method for Bulk Density of Level Paintbrush Filaments
1.1 This test method covers a procedure for measuring the weight of filaments per unit volume. 1.2 This test method is applicable only to monofilament with consistent longitudinal (level)...
July 10, 2003
Standard Test Method for Bulk Density of Level Paintbrush Filaments
1.1 This test method covers a procedure for measuring the weight of filaments per unit volume. 1.2 This test method is applicable only to monofilament with consistent longitudinal (level)...
May 10, 1996
Standard Test Method for Bulk Density of Level Paintbrush Filaments
1.1 This test method covers a procedure for measuring the weight of filaments per unit volume. 1.2 This test method is applicable only to monofilament with consistent longitudinal (level) profiles....
Advertisement