ASTM International - ASTM D5959-96(2007)
Standard Test Method for Bulk Density of Level Paintbrush Filaments
| Organization: | ASTM International |
| Publication Date: | 1 June 2007 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Paint coating equipment): | 87.100 |
significance And Use:
Filaments are available in a variety of cross sections and materials. A measure of bulk density permits the brushmaker to estimate the weight of filament required to prepare a given number of... View More
scope:
1.1 This test method covers a procedure for measuring the weight of filaments per unit volume.
1.2 This test method is applicable only to monofilament with consistent longitudinal (level) profiles.
1.3 The values given in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History