ASTM International - ASTM D7381-07(2026)
Standard Practice for Establishing Allowable Stresses for Round Timbers for Piles from Tests of Full-Size Material
| Organization: | ASTM International |
| Publication Date: | 1 March 2026 |
| Status: | active |
| Page Count: | 7 |
| ICS Code (Wood, sawlogs and sawn timber): | 79.040 |
significance And Use:
4.1 This practice is primarily intended for use by associations, third-party grading agencies, technical societies and other groups that develop national design standards and use recommendations... View More
scope:
1.1 This practice contains procedures for establishing allowable compression parallel to grain and bending stresses for round timbers used for piling, based on results from full-size tests.
Note 1: Allowable stresses for compression perpendicular to grain and shear properties are established in accordance with the provisions of Practice D2899.
1.2 Stresses established under this practice are applicable to piles conforming to the size, quality, straightness, spiral grain, knot, shake and split provisions of Specification D25.
1.3 A commentary on the practice is available from ASTM International.
1.4 The values stated in inch-pound units are to be regarded as standard. No other units of measurement are included in this standard.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
Document History