ASTM International - ASTM B575-06
Standard Specification for Low-Carbon Nickel-Chromium-Molybdenum, Low-Carbon Nickel-Chromium-Molybdenum-Copper, Low-Carbon Nickel-Chromium-Molybdenum-Tantalum, and Low-Carbon Nickel-Chromium-Molybdenum-Tungsten Alloy Plate, Sheet, and Strip
| Organization: | ASTM International |
| Publication Date: | 1 June 2006 |
| Status: | inactive |
| Page Count: | 4 |
scope:
1.1 This specification covers plate, sheet, and strip of low-carbon nickel-chromium-moly
1.2 The following products are covered under this specification:
1.2.1 Sheet and Strip Hot or cold rolled, solution annealed, and descaled unless solution anneal is performed in an atmosphere yielding a bright finish.
1.2.2 PlateHot or cold rolled, solution annealed, and descaled.
1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers plate, sheet, and strip of low-carbon nickel-chromium-moly
Document History