ASTM International - ASTM E396-24
Standard Test Methods for Chemical Analysis of Cadmium
| Organization: | ASTM International |
| Publication Date: | 15 May 2024 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Chemical analysis): | 71.040.40 |
| ICS Code (Chemical analysis of metals): | 77.040.30 |
significance And Use:
4.1 These test methods for the chemical analysis of cadmium are primarily intended to test such material for compliance with compositional specifications in Specification B440. It is assumed that... View More
scope:
1.1 These test methods cover the chemical analysis of cadmium having chemical compositions with the following limits:
| Element | Composition, max,?% |
| Antimony | 0.001 |
| Arsenic | 0.003 |
| Copper | 0.015 |
| Lead | 0.025 |
| Silver | 0.010 |
| Thallium | 0.003 |
| Tin | 0.010 |
| Zinc | 0.035 |
1.2 The test methods appear in the following order:
| Sections | |
| Antimony by the Rhodamine B Spectrophotometric Method ? [0.0002?% to 0.0010?%] | 62 - 72 |
| Arsenic by the Molybdenum Blue Spectrophotometric Method ? [0.001?% to 0.005?%] | 40 - 50 |
| Copper by the Neocuproine Spectrophotometric Method [0.002?% to 0.030?%] | ?10 - 19 |
| Copper, Lead, Silver, and Zinc by the Atomic Absorption Spectrometry Method [0.004?% to 0.02?% Cu, 0.01?% to 0.05?% Pb, 0.004?% to 0.02?% Ag, ? and 0.01?% to 0.05?% Zn] | 51 - 61 |
| Lead by the Dithizone Spectrophotometric Method [0.001?% to 0.05??%] | 20 - 29 |
| Thallium by the Rhodamine B Spectrophotometric Method ? [0.0003?% to 0.005?%] | 30 - 39 |
| Tin by the 8-Quinolinol Spectrophotometric Method [0.0025?% to 0.0150?%] | 73 - 82 |
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. Specific precautionary information is given in Section 6, , , and .
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
Document History