ASTM International - ASTM E396-04

Standard Test Methods for Chemical Analysis of Cadmium

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2004
Status: inactive
Page Count: 13
ICS Code (Chemical analysis): 71.040.40
ICS Code (Chemical analysis of metals): 77.040.30
scope:

1.1 These test methods cover the chemical analysis of cadmium having chemical compositions with the following limits:

ElementConcentration, max, %
Antimony0.001
Arsenic0.003
Copper0.015
Lead0.025
Silver0.010
Thallium0.003
Tin0.010
Zinc0.035

1.2 The test methods appear in the following order:

Sections
Antimony by the Rhodamine B Photometric Method [0.0002 to 0.0010%]62-72
Arsenic by the Molybdenum Blue Photometric Method [0.001 to 0.005%]40-50
Copper by the Neocuproine Photometric Method [0.002 to 0.030%]10-19
Copper, Lead, Silver, and Zinc by the Atomic Absorption Method [0.004 to 0.02% Cu, 0.01 to 0.05% Pb, 0.004 to 0.02 % Ag and 0.01 to 0.05% Zn]51-61
Lead by the Dithizone Photometric Method [0.001 to 0.05%]20-29
Thallium by the Rhodamine B Photometric Method [0.0003 to 0.005%]30-39
Tin by the 8-Quinolinol Photometric Method [0.0025 to 0.0150%]73-82

1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautionary information is given in Section 6 and Note 4.

Document History

May 15, 2024
Standard Test Methods for Chemical Analysis of Cadmium
1.1 These test methods cover the chemical analysis of cadmium having chemical compositions with the following limits: Element Composition, max,?% Antimony 0.001 Arsenic 0.003 Copper 0.015...
December 15, 2017
Standard Test Methods for Chemical Analysis of Cadmium
1.1 These test methods cover the chemical analysis of cadmium having chemical compositions with the following limits: Element Composition, max, %   Antimony 0.001 Arsenic 0.003 Copper 0.015...
January 27, 2012
Standard Test Methods for Chemical Analysis of Cadmium
1.1 These test methods cover the chemical analysis of cadmium having chemical compositions with the following limits: Element Concentration, max, % Antimony 0.001 Arsenic 0.003 Copper 0.015...
January 27, 2012
Standard Test Methods for Chemical Analysis of Cadmium
1.1 These test methods cover the chemical analysis of cadmium having chemical compositions with the following limits: Element Composition, max, % Antimony 0.001 Arsenic 0.003 Copper 0.015...
May 15, 2011
Standard Test Methods for Chemical Analysis of Cadmium
These test methods for the chemical analysis of cadmium are primarily intended to test such material for compliance with compositional specifications in Specification B440. It is assumed that all who...
July 25, 2005
Standard Test Methods for Chemical Analysis of Cadmium
1.1 These test methods cover the chemical analysis of cadmium having chemical compositions with the following limits: Element Concentration, max,...
ASTM E396-04
May 1, 2004
Standard Test Methods for Chemical Analysis of Cadmium
1.1 These test methods cover the chemical analysis of cadmium having chemical compositions with the following limits: Element Concentration, max,...
May 10, 1998
Standard Test Methods for Chemical Analysis of Cadmium
1.1 These test methods cover the chemical analysis of cadmium having chemical compositions with the following limits: Element Concentration, max, % Zinc 0.035 Copper 0.015 Lead 0.025 Tin 0.010 Silver...
Advertisement