ASTM International - ASTM E907-25

Standard Test Method for Field Testing Uplift Resistance of Adhered Membrane Roofing Systems

active
Buy Now
Organization: ASTM International
Publication Date: 15 December 2025
Status: active
Page Count: 7
ICS Code (Binders. Sealing materials): 91.100.50
significance And Use:

4.1 This field test method is suitable for determining the uplift resistance of the roofing system as stated in applicable specifications, bid documents, or where required by other authorities... View More

scope:

1.1 This test method covers the determination of the resistance of adhered roofing membranes to uplift pressure. It applies to adhered roof membranes with any substrate type, with or without mechanically fastened or adhered cover board, rigid board insulation, or base ply. The modes of failure detected by this test method include adhesive failure of bonding adhesive to underside of membrane, cohesive failure of bonding adhesive, adhesive failure of bonding adhesive to substrate, and cohesive failure of substrate.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

ASTM E907-25
December 15, 2025
Standard Test Method for Field Testing Uplift Resistance of Adhered Membrane Roofing Systems
1.1 This test method covers the determination of the resistance of adhered roofing membranes to uplift pressure. It applies to adhered roof membranes with any substrate type, with or without...
October 1, 2004
Standard Test Method for Field Testing Uplift Resistance of Adhered Membrane Roofing Systems (Withdrawn 2013)
1.1 This test method covers the determination of the resistance of adhered membrane roofing systems to uplift pressure. It applies to roof systems with or without rigid board insulation or base ply,...
January 1, 1996
Standard Test Method for Field Testing Uplift Resistance of Adhered Membrane Roofing Systems
1.1 This test method covers the determination of the resistance of adhered membrane roofing systems to uplift pressure. It applies to roof systems with or without rigid board insulation or base ply,...
Advertisement