ASTM International - ASTM E907-96(2004)

Standard Test Method for Field Testing Uplift Resistance of Adhered Membrane Roofing Systems (Withdrawn 2013)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2004
Status: inactive
Page Count: 5
ICS Code (Binders. Sealing materials): 91.100.50
significance And Use:

This field test method is suitable for determining the uplift resistance of the roofing system as stated in applicable specifications, bid documents, or when required by other authorities having... View More

scope:

1.1 This test method covers the determination of the resistance of adhered membrane roofing systems to uplift pressure. It applies to roof systems with or without rigid board insulation or base ply, which are either adhered or mechanically fastened, and fully adhered membranes.

1.2 This test method is intended to be used as a measure of the uplift resistance of the roofing system. Systems containing cold adhesive shall be in place for the cure time specified by the adhesive manufacturer to obtain optimum adhesion before conducting the test. Hot-applied systems shall be permitted to cool to normal prevailing surface temperatures before conducting the test.

1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

December 15, 2025
Standard Test Method for Field Testing Uplift Resistance of Adhered Membrane Roofing Systems
1.1 This test method covers the determination of the resistance of adhered roofing membranes to uplift pressure. It applies to adhered roof membranes with any substrate type, with or without...
ASTM E907-96(2004)
October 1, 2004
Standard Test Method for Field Testing Uplift Resistance of Adhered Membrane Roofing Systems (Withdrawn 2013)
1.1 This test method covers the determination of the resistance of adhered membrane roofing systems to uplift pressure. It applies to roof systems with or without rigid board insulation or base ply,...
January 1, 1996
Standard Test Method for Field Testing Uplift Resistance of Adhered Membrane Roofing Systems
1.1 This test method covers the determination of the resistance of adhered membrane roofing systems to uplift pressure. It applies to roof systems with or without rigid board insulation or base ply,...
Advertisement