ASTM International - ASTM E1730-19(2025)

Standard Specification for Rigid Foam for Use in Structural Sandwich Panel Cores

active
Buy Now
Organization: ASTM International
Publication Date: 1 August 2025
Status: active
Page Count: 5
ICS Code (Other construction materials): 91.100.99
scope:

1.1 This specification covers rigid, closed cell, polyurethane and polyisocyanurate thermal insulation for sandwich panels used in shelter construction for exposure to ambient temperatures of?-25?°F to 160?°F (-32?°C to 71?°C). Painted surfaces of shelters in actual field use reach temperatures of 200?°F (93?°C). The materials in this specification must be capable of withstanding processing (laminating) temperatures of 230?°F (110?°C).

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 The following precautionary caveat pertains only to the test method portion, Section 12, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers rigid closed-cell polyurethane and polyisocyanurate thermal insulation foams for application in sandwich structural panel cores used in shelter construction for exposure... View More

Document History

ASTM E1730-19(2025)
August 1, 2025
Standard Specification for Rigid Foam for Use in Structural Sandwich Panel Cores
1.1 This specification covers rigid, closed cell, polyurethane and polyisocyanurate thermal insulation for sandwich panels used in shelter construction for exposure to ambient temperatures of?-25?°F...
July 1, 2019
Standard Specification for Rigid Foam for Use in Structural Sandwich Panel Cores
1.1 This specification covers rigid, closed cell, polyurethane and polyisocyanurate thermal insulation for sandwich panels used in shelter construction for exposure to ambient temperatures of −25 to...
May 1, 2015
Standard Specification for Rigid Foam for Use in Structural Sandwich Panel Cores
1.1 This specification covers rigid, closed cell, polyurethane and polyisocyanurate thermal insulation for sandwich panels used in shelter construction for exposure to ambient temperatures of −25° to...
November 1, 2009
Standard Specification for Rigid Foam for Use in Structural Sandwich Panel Cores
1.1 This specification covers rigid, closed cell, polyurethane and polyisocyanurate thermal insulation for sandwich panels used in shelter construction for exposure to ambient temperatures of −25° to...
November 10, 2004
Standard Specification for Rigid Foam for Use in Structural Sandwich Panel Cores
1.1 This specification covers rigid, closed cell, polyurethane and polyisocyanurate thermal insulation for sandwich panels used in shelter construction for exposure to ambient temperatures of - 25 to...
October 10, 2002
Standard Specification for Rigid Foam for Use in Structural Sandwich Panel Cores
1.1 This specification covers rigid, closed cell, polyurethane and polyisocyanurate thermal insulation for sandwich panels used in shelter construction for exposure to ambient temperatures of 25 to...
October 10, 1999
Standard Specification for Rigid Foam for Use in Structural Sandwich Panel Cores
1.1 This specification covers rigid, closed cell, polyurethane and polyisocyanurate thermal insulation for sandwich panels used in shelter construction for exposure to ambient temperatures of -25° to...
Advertisement