ASTM International - ASTM E1730-99

Standard Specification for Rigid Foam for Use in Structural Sandwich Panel Cores

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 1999
Status: inactive
Page Count: 4
ICS Code (Other construction materials): 91.100.99
scope:

1.1 This specification covers rigid, closed cell, polyurethane and polyisocyanurate thermal insulation for sandwich panels used in shelter construction for exposure to ambient temperatures of -25° to 160°F (-32° to 71°C). Painted surfaces of shelters in actual field use reach temperatures of 200°F (93°C). The materials in this specification must be capable of withstanding processing, (laminating) temperatures of 110°C (230°F).

1.2 The values stated in either inch-pound or SI units are to be regarded separately as the standard. The values given in parentheses are for information only.

1.3 The following precautionary caveat pertains only to the test method portion, Section 12, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

August 1, 2025
Standard Specification for Rigid Foam for Use in Structural Sandwich Panel Cores
1.1 This specification covers rigid, closed cell, polyurethane and polyisocyanurate thermal insulation for sandwich panels used in shelter construction for exposure to ambient temperatures of?-25?°F...
July 1, 2019
Standard Specification for Rigid Foam for Use in Structural Sandwich Panel Cores
1.1 This specification covers rigid, closed cell, polyurethane and polyisocyanurate thermal insulation for sandwich panels used in shelter construction for exposure to ambient temperatures of −25 to...
May 1, 2015
Standard Specification for Rigid Foam for Use in Structural Sandwich Panel Cores
1.1 This specification covers rigid, closed cell, polyurethane and polyisocyanurate thermal insulation for sandwich panels used in shelter construction for exposure to ambient temperatures of −25° to...
November 1, 2009
Standard Specification for Rigid Foam for Use in Structural Sandwich Panel Cores
1.1 This specification covers rigid, closed cell, polyurethane and polyisocyanurate thermal insulation for sandwich panels used in shelter construction for exposure to ambient temperatures of −25° to...
November 10, 2004
Standard Specification for Rigid Foam for Use in Structural Sandwich Panel Cores
1.1 This specification covers rigid, closed cell, polyurethane and polyisocyanurate thermal insulation for sandwich panels used in shelter construction for exposure to ambient temperatures of - 25 to...
October 10, 2002
Standard Specification for Rigid Foam for Use in Structural Sandwich Panel Cores
1.1 This specification covers rigid, closed cell, polyurethane and polyisocyanurate thermal insulation for sandwich panels used in shelter construction for exposure to ambient temperatures of 25 to...
ASTM E1730-99
October 10, 1999
Standard Specification for Rigid Foam for Use in Structural Sandwich Panel Cores
1.1 This specification covers rigid, closed cell, polyurethane and polyisocyanurate thermal insulation for sandwich panels used in shelter construction for exposure to ambient temperatures of -25° to...
Advertisement