ASTM International - ASTM E1878-97(2025)

Standard Specification for Laboratory Glass Volumetric Flasks, Special Use

active
Buy Now
Organization: ASTM International
Publication Date: 1 July 2025
Status: active
Page Count: 2
ICS Code (Laboratory ware and related apparatus): 71.040.20
ICS Code (Glass products): 81.040.30
scope:

1.1 This specification covers requirements for glass volumetric flasks of precision grades suitable for laboratory purposes and of specialty use. Each flask shall be marked with the letter "A" to signify compliance with applicable construction and accuracy requirements. Flasks may be marked with an identification number (serial number) at the option of the manufacturer.

Note 1: Specifications for standard volumetric flasks are given in Specification E288.

Note 2: Specifications for microvolumetric flasks in sizes from 1?mL to 25?mL are given in Specification E237.

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers the requirements for precision grade glass volumetric flasks for laboratories and specialty use. The products can be grouped into three styles according to size and... View More

Document History

ASTM E1878-97(2025)
July 1, 2025
Standard Specification for Laboratory Glass Volumetric Flasks, Special Use
1.1 This specification covers requirements for glass volumetric flasks of precision grades suitable for laboratory purposes and of specialty use. Each flask shall be marked with the letter "A" to...
July 1, 2019
Standard Specification for Laboratory Glass Volumetric Flasks, Special Use
1.1 This specification covers requirements for glass volumetric flasks of precision grades suitable for laboratory purposes and of specialty use. Each flask shall be marked with the letter “A” to...
November 1, 2013
Standard Specification for Laboratory Glass Volumetric Flasks, Special Use
1.1 This specification covers requirements for glass volumetric flasks of precision grades suitable for laboratory purposes and of specialty use. Each flask shall be marked with the letter “A” to...
November 1, 2008
Standard Specification for Laboratory Glass Volumetric Flasks, Special Use
1.1 This specification covers requirements for glass volumetric flasks of precision grades suitable for laboratory purposes and of specialty use. Each flask shall be marked with the letter “A” to...
May 10, 1997
Standard Specification for Laboratory Glass Volumetric Flasks, Special Use
1.1 This specification covers requirements for glass volumetric flasks of precision grades suitable for laboratory purposes and of specialty use. Each flask shall be marked with the letter "A" to...
May 10, 1997
Standard Specification for Laboratory Glass Volumetric Flasks, Special Use
1.1 This specification covers requirements for glass volumetric flasks of precision grades suitable for laboratory purposes and of specialty use. Each flask shall be marked with the letter "A" to...
Advertisement