ASTM International - ASTM E1878-97

Standard Specification for Laboratory Glass Volumetric Flasks, Special Use

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 1997
Status: inactive
Page Count: 2
ICS Code (Laboratory ware and related apparatus): 71.040.20
ICS Code (Glass products): 81.040.30
scope:

1.1 This specification covers requirements for glass volumetric flasks of precision grades suitable for laboratory purposes and of specialty use. Each flask shall be marked with the letter "A" to signify compliance with applicable construction and accuracy requirements. Flasks may be marked with an identification number (serial number) at the option of the manufacturer.

Note 1- Specifications for standard volumetric flasks are given in specification E 288.

Note 2- Specifications for microvolumetric flasks in sizes from 1 to 25 mL are given in specification E 237.

1.2 The values stated in SI units are to be regarded as the standard.

Document History

July 1, 2025
Standard Specification for Laboratory Glass Volumetric Flasks, Special Use
1.1 This specification covers requirements for glass volumetric flasks of precision grades suitable for laboratory purposes and of specialty use. Each flask shall be marked with the letter "A" to...
July 1, 2019
Standard Specification for Laboratory Glass Volumetric Flasks, Special Use
1.1 This specification covers requirements for glass volumetric flasks of precision grades suitable for laboratory purposes and of specialty use. Each flask shall be marked with the letter “A” to...
November 1, 2013
Standard Specification for Laboratory Glass Volumetric Flasks, Special Use
1.1 This specification covers requirements for glass volumetric flasks of precision grades suitable for laboratory purposes and of specialty use. Each flask shall be marked with the letter “A” to...
November 1, 2008
Standard Specification for Laboratory Glass Volumetric Flasks, Special Use
1.1 This specification covers requirements for glass volumetric flasks of precision grades suitable for laboratory purposes and of specialty use. Each flask shall be marked with the letter “A” to...
ASTM E1878-97
May 10, 1997
Standard Specification for Laboratory Glass Volumetric Flasks, Special Use
1.1 This specification covers requirements for glass volumetric flasks of precision grades suitable for laboratory purposes and of specialty use. Each flask shall be marked with the letter "A" to...
May 10, 1997
Standard Specification for Laboratory Glass Volumetric Flasks, Special Use
1.1 This specification covers requirements for glass volumetric flasks of precision grades suitable for laboratory purposes and of specialty use. Each flask shall be marked with the letter "A" to...
Advertisement