ASTM International - ASTM F667/F667M-26
Standard Specification for 3 through 24 in. Corrugated Polyethylene Pipe and Fittings
| Organization: | ASTM International |
| Publication Date: | 1 April 2026 |
| Status: | active |
| Page Count: | 5 |
| ICS Code (Plastics pipes): | 23.040.20 |
| ICS Code (Plastics fittings): | 23.040.45 |
scope:
1.1 This specification covers requirements and test methods for materials, workmanship, dimensions, perforations, pipe stiffness, elongation, joint separation resistance, quality of extruded polyethylene, brittleness, bond, and marking of corrugated polyethylene (PE) pipe and fittings. It covers nominal pipe sizes: NPS-3 [DN 80], NPS-3.5 [DN 90], NPS-4 [DN 100], NPS-5 [DN 125 ], NPS-6 [DN 150], NPS-8 [DN 200], NPS-10 [DN 250], NPS-12 [DN 300], NPS-15 [DN 375], NPS-18 [DN 450], and NPS-24 [DN 600].
1.2 This specification covers tubularly extruded, spirally laminated, and rotationally molded corrugated polyethylene pipe.
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.4 The following precautionary caveat pertains only to the test method portion, Section 9, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers requirements and test methods for materials, workmanship, dimensions, perforations, pipe stiffness, elongation, joint separation resistance, quality of extruded... View More
Document History