ASTM International - ASTM F667/F667M-16

Standard Specification for 3 through 24 in. Corrugated Polyethylene Pipe and Fittings

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 February 2016
Status: inactive
Page Count: 5
ICS Code (Plastics pipes): 23.040.20
ICS Code (Plastics fittings): 23.040.45
scope:

1.1 This specification covers requirements and test methods for materials, workmanship, dimensions, perforations, pipe stiffness, elongation, joint separation resistance, quality of extruded polyethylene, brittleness, bond, and marking of corrugated polyethylene (PE) pipe and fittings. It covers nominal sizes 3 in. [76 mm], 4 in. [102 mm], 5 in. [127 mm] 6 in. [152 mm], 8 in. [203 mm], 10 in. [254 mm], 12 in. [305 mm], 15 in. [381 mm], 18 in. [457 mm], and 24 in. [610 mm].

1.2 This specification covers tubularly extruded, spirally laminated, and rotationally molded corrugated polyethylene pipe.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4 The following precautionary caveat pertains only to the test method portion, Section 9, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers requirements and test methods for materials, workmanship, dimensions, perforations, pipe stiffness, elongation, joint separation resistance, quality of extruded... View More

Document History

April 1, 2026
Standard Specification for 3 through 24 in. Corrugated Polyethylene Pipe and Fittings
1.1 This specification covers requirements and test methods for materials, workmanship, dimensions, perforations, pipe stiffness, elongation, joint separation resistance, quality of extruded...
April 1, 2021
Standard Specification for 3 through 24 in. Corrugated Polyethylene Pipe and Fittings
1.1 This specification covers requirements and test methods for materials, workmanship, dimensions, perforations, pipe stiffness, elongation, joint separation resistance, quality of extruded...
ASTM F667/F667M-16
February 1, 2016
Standard Specification for 3 through 24 in. Corrugated Polyethylene Pipe and Fittings
1.1 This specification covers requirements and test methods for materials, workmanship, dimensions, perforations, pipe stiffness, elongation, joint separation resistance, quality of extruded...
April 15, 2015
Standard Specification for 3 through 24 in. Corrugated Polyethylene Pipe and Fittings
1.1 This specification covers requirements and test methods for materials, workmanship, dimensions, perforations, pipe stiffness, elongation, joint separation resistance, quality of extruded...
Advertisement