ASTM International - ASTM F1186-18(2026)
Standard Classification System for Chemicals According to Functional Groups
| Organization: | ASTM International |
| Publication Date: | 1 May 2026 |
| Status: | active |
| Page Count: | 3 |
| ICS Code (Physics. Chemistry): | 07.030 |
significance And Use:
2.1 In many situations where chemicals are interacting with other chemicals or materials, the interaction is strongly dependent and often correlated with the functional group(s) present. These... View More
scope:
1.1 This standard provides a classification system for chemical compounds whereby chemicals are assigned a three-digit code based primarily on chemical class. Poly-functional compounds should be classified by all applicable code numbers associated with their component functional groups.
1.2 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
Document History