ASTM International - ASTM F1186-03(2013)

Standard Classification System for Chemicals According to Functional Groups

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 February 2013
Status: inactive
Page Count: 3
ICS Code (Physics. Chemistry): 07.030
significance And Use:

2.1 In many situations where chemicals are interacting with other chemicals or materials, the interaction is strongly dependent and often correlated with the functional group(s) present. These... View More

scope:

1.1 This standard provides a classification system for chemical compounds whereby chemicals are assigned a 3-digit code based primarily on chemical class.2 Poly-functional compounds should be classified by all applicable code numbers associated with their component functional groups.

Document History

May 1, 2026
Standard Classification System for Chemicals According to Functional Groups
2.1 In many situations where chemicals are interacting with other chemicals or materials, the interaction is strongly dependent and often correlated with the functional group(s) present. These...
June 1, 2018
Standard Classification System for Chemicals According to Functional Groups
2.1 In many situations where chemicals are interacting with other chemicals or materials, the interaction is strongly dependent and often correlated with the functional group(s) present. These...
ASTM F1186-03(2013)
February 1, 2013
Standard Classification System for Chemicals According to Functional Groups
2.1 In many situations where chemicals are interacting with other chemicals or materials, the interaction is strongly dependent and often correlated with the functional group(s) present. These...
February 1, 2008
Standard Classification System for Chemicals According to Functional Groups
In many situations where chemicals are interacting with other chemicals or materials, the interaction is strongly dependent and often correlated with the functional group(s) present. These...
July 10, 2003
Standard Classification System for Chemicals According to Functional Groups
1.1 This standard is to provide a classification system for chemical compounds, primarily by functional groups with a three-digit numerical code. Polyfunctional compounds can be cross-indexed by use...
January 10, 1999
Standard Classification System for Chemicals According to Functional Groups
1.1 This standard is to provide a classification system for chemical compounds, primarily by functional groups with a three-digit numerical code. Polyfunctional compounds can be cross-indexed by use...
Advertisement