ASTM International - ASTM F1685-00(2024)

Standard Specification for Pressure-Reducing Manifolds for Air or Nitrogen Systems

active
Buy Now
Organization: ASTM International
Publication Date: 15 November 2024
Status: active
Page Count: 11
ICS Code (Pressure regulators): 23.060.40
scope:

1.1 This specification covers the design, construction, testing and operating requirements for pressure-reducing manifolds for air or nitrogen systems, referred to herein also as manifolds. The term manifold constitutes the combination of all components and piping between, and including, the inlet and outlet ports (see Fig. 1 and Fig. 2).

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers the design, construction, testing and operating requirements for pressure-reducing manifolds for air or nitrogen systems, which constitute the combination of all... View More

Document History

ASTM F1685-00(2024)
November 15, 2024
Standard Specification for Pressure-Reducing Manifolds for Air or Nitrogen Systems
1.1 This specification covers the design, construction, testing and operating requirements for pressure-reducing manifolds for air or nitrogen systems, referred to herein also as manifolds. The term...
May 1, 2019
Standard Specification for Pressure-Reducing Manifolds for Air or Nitrogen Systems
1.1 This specification covers the design, construction, testing and operating requirements for pressure-reducing manifolds for air or nitrogen systems, referred to herein also as manifolds. The term...
May 1, 2013
Standard Specification for Pressure-Reducing Manifolds for Air or Nitrogen Systems
1.1 This specification covers the design, construction, testing and operating requirements for pressure-reducing manifolds for air or nitrogen systems, referred to herein also as manifolds. The term...
May 1, 2006
Standard Specification for Pressure-Reducing Manifolds for Air or Nitrogen Systems
1.1 This specification covers the design, construction, testing and operating requirements for pressure-reducing manifolds for air or nitrogen systems, referred to herein also as manifolds. The term...
May 10, 2000
Standard Specification for Pressure-Reducing Manifolds for Air or Nitrogen Systems
1.1 This specification covers the design, construction, testing and operating requirements for pressure-reducing manifolds for air or nitrogen systems, referred to herein also as manifolds. The term...
Advertisement