ASTM International - ASTM F1685-00(2013)
Standard Specification for Pressure-Reducing Manifolds for Air or Nitrogen Systems
| Organization: | ASTM International |
| Publication Date: | 1 May 2013 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Pressure regulators): | 23.060.40 |
scope:
1.1 This specification covers the design, construction, testing and operating requirements for pressure-reducing manifolds for air or nitrogen systems, referred to herein also as manifolds. The term manifold constitutes the combination of all components and piping between, and including, the inlet and outlet ports (see Fig. 1 and Fig. 2).
FIG. 1 Manifold Configuration
FIG. 2 Manifold Configuration
1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses (metric SI units) are for information only.
abstract:
This specification covers the design, construction, testing and operating requirements for pressure-reducing manifolds for air or nitrogen systems, which constitute the combination of all... View More
Document History