ASTM International - ASTM F2200-24
Standard Specification for Automated Vehicular Gate Construction
| Organization: | ASTM International |
| Publication Date: | 15 April 2024 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Doors and windows): | 91.060.50 |
scope:
1.1 This specification defines performance-based and prescriptive-based methods of evaluating various classes of gates that are used for vehicular traffic and are to be automated.
1.2 Gate types addressed in this speci?cation include horizontal slide gates, horizontal swing gates, vertical lift gates, vertical pivot gates, overhead pivot gates and horizontal bifold gates.
1.3 Gate types not listed in this specification will be subject to any applicable provisions contained in this specification.
1.4 Automated vehicular gate systems shall comply with this specification and shall be compliant with UL?325.
1.5 Units-The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification establishes the performance-based and prescriptive-based methods of evaluating various classes of automated gate constructions that are used for vehicular traffic. The gate... View More
Document History