ASTM International - ASTM F2200-13

Standard Specification for Automated Vehicular Gate Construction

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2013
Status: inactive
Page Count: 4
ICS Code (Doors and windows): 91.060.50
scope:

1.1 This specification defines performance-based and prescriptive-based methods of evaluating various classes of gates that are used for vehicular traffic and are to be automated.

1.2 Gate types addressed in this specification include horizontal slide gates, horizontal swing gates, vertical lift gates, vertical pivot gates and overhead pivot gates.

1.3 Gate types not listed in this specification will be subject to any applicable provisions contained in this specification.

1.4 Automated vehicular gates that do not comply with this specification shall be subject to independent evaluation for compliance with UL 325.

1.5 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

abstract:

This specification establishes the performance-based and prescriptive-based methods of evaluating various classes of automated gate constructions that are used for vehicular traffic. The gate... View More

Document History

April 15, 2024
Standard Specification for Automated Vehicular Gate Construction
1.1 This specification defines performance-based and prescriptive-based methods of evaluating various classes of gates that are used for vehicular traffic and are to be automated. 1.2 Gate types...
April 1, 2020
Standard Specification for Automated Vehicular Gate Construction
1.1 This specification defines performance-based and prescriptive-based methods of evaluating various classes of gates that are used for vehicular traffic and are to be automated. 1.2 Gate types...
October 1, 2017
Standard Specification for Automated Vehicular Gate Construction
1.1 This specification defines performance-based and prescriptive-based methods of evaluating various classes of gates that are used for vehicular traffic and are to be automated. 1.2 Gate types...
August 1, 2014
Standard Specification for Automated Vehicular Gate Construction
1.1 This specification defines performance-based and prescriptive-based methods of evaluating various classes of gates that are used for vehicular traffic and are to be automated. 1.2 Gate types...
ASTM F2200-13
July 1, 2013
Standard Specification for Automated Vehicular Gate Construction
1.1 This specification defines performance-based and prescriptive-based methods of evaluating various classes of gates that are used for vehicular traffic and are to be automated. 1.2 Gate types...
July 1, 2013
Standard Specification for Automated Vehicular Gate Construction
This specification establishes the performance-based and prescriptive-based methods of evaluating various classes of automated gate constructions that are used for vehicular traffic. The gate types...
December 1, 2011
Standard Specification for Automated Vehicular Gate Construction
This specification establishes the performance-based and prescriptive-based methods of evaluating various classes of automated gate constructions that are used for vehicular traffic. The gate types...
March 15, 2011
Standard Specification for Automated Vehicular Gate Construction
This specification establishes the performance-based and prescriptive-based methods of evaluating various classes of automated gate constructions that are used for vehicular traffic. The gate types...
February 15, 2011
Standard Specification for Automated Vehicular Gate Construction
This specification establishes the performance-based and prescriptive-based methods of evaluating various classes of automated gate constructions that are used for vehicular traffic. The gate types...
July 15, 2005
Standard Specification for Automated Vehicular Gate Construction
This specification establishes the performance-based and prescriptive-based methods of evaluating various classes of automated gate constructions that are used for vehicular traffic. The gate types...
July 10, 2002
Standard Specification for Automated Vehicular Gate Construction
1.1 This specification defines performance-based and prescriptive-based methods of evaluating various classes of gates that are used for vehicular traffic and are to be automated. 1.2 Gate types...
Advertisement