ASTM International - ASTM G101-04(2025)
Standard Guide for Estimating the Atmospheric Corrosion Resistance of Low-Alloy Steels
| Organization: | ASTM International |
| Publication Date: | 1 October 2025 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Corrosion of metals): | 77.060 |
significance And Use:
5.1 In the past, ASTM specifications for low-alloy weathering steels, such as Specifications A242/A242M, A588/A588M, A606/A606M Type 4, A709/A709M Grade 50W, HPS 70W, and 100W, A852/A852M, and... View More
scope:
1.1 This guide presents two methods for estimating the atmospheric corrosion resistance of low-alloy weathering steels, such as those described in Specifications A242/A242M, A588/A588M, A606/A606M Type 4, A709/A709M grades 50W, HPS 70W, and 100W, A852/A852M, and A871/A871M. One method gives an estimate of the long-term thickness loss of a steel at a specific site based on results of short-term tests. The other gives an estimate of relative corrosion resistance based on chemical composition.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
Document History