ASTM International - ASTM G101-04(2010)

Standard Guide for Estimating the Atmospheric Corrosion Resistance of Low-Alloy Steels

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2010
Status: inactive
Page Count: 9
ICS Code (Corrosion of metals): 77.060
significance And Use:

In the past, ASTM specifications for low-alloy weathering steels, such as Specifications A242/A242M, A588/A588M, A606 Type 4, A709/A709M Grade 50W, HPS 70W, and 100W, A852/A852M, and A871/A871M... View More

scope:

1.1 This guide presents two methods for estimating the atmospheric corrosion resistance of low-alloy weathering steels, such as those described in Specifications A242/A242M, A588/A588M, A606 Type 4, A709/A709M grades 50W, HPS 70W, and 100W, A852/A852M, and A871/A871M. One method gives an estimate of the long-term thickness loss of a steel at a specific site based on results of short-term tests. The other gives an estimate of relative corrosion resistance based on chemical composition.

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

Document History

October 1, 2025
Standard Guide for Estimating the Atmospheric Corrosion Resistance of Low-Alloy Steels
5.1 In the past, ASTM specifications for low-alloy weathering steels, such as Specifications A242/A242M, A588/A588M, A606/A606M Type 4, A709/A709M Grade 50W, HPS 70W, and 100W, A852/A852M, and...
November 1, 2020
Standard Guide for Estimating the Atmospheric Corrosion Resistance of Low-Alloy Steels
5.1 In the past, ASTM specifications for low-alloy weathering steels, such as Specifications A242/A242M, A588/A588M, A606/A606M Type 4, A709/A709M Grade 50W, HPS 70W, and 100W, A852/A852M, and...
November 1, 2015
Standard Guide for Estimating the Atmospheric Corrosion Resistance of Low-Alloy Steels
5.1 In the past, ASTM specifications for low-alloy weathering steels, such as Specifications A242/A242M, A588/A588M, A606 Type 4, A709/A709M Grade 50W, HPS 70W, and 100W, A852/A852M, and A871/A871M...
ASTM G101-04(2010)
May 1, 2010
Standard Guide for Estimating the Atmospheric Corrosion Resistance of Low-Alloy Steels
In the past, ASTM specifications for low-alloy weathering steels, such as Specifications A242/A242M, A588/A588M, A606 Type 4, A709/A709M Grade 50W, HPS 70W, and 100W, A852/A852M, and A871/A871M...
May 10, 2004
Standard Guide for Estimating the Atmospheric Corrosion Resistance of Low-Alloy Steels
1.1 This guide presents two methods for estimating the atmospheric corrosion resistance of low-alloy weathering steels, such as those described in Specifications A 242/A 242M, A 588/A 588M, A 606...
May 10, 2001
Standard Guide for Estimating the Atmospheric Corrosion Resistance of Low-Alloy Steels
1.1 This guide presents two methods for estimating the atmospheric corrosion resistance of low-alloy weathering steels, such as those described in Specifications A242/A242M, A588/A588M, A606 Type 4,...
May 10, 2001
Standard Guide for Estimating the Atmospheric Corrosion Resistance of Low-Alloy Steels
1.1 This guide presents two methods for estimating the atmospheric corrosion resistance of low-alloy weathering steels, such as those described in Specifications A242/A242M, A588/A588M, A606 Type 4,...
Advertisement