DS/ETS 300161

Satellite Earth Stations (SES) - Centralised control and monitoring functions for VSAT networks

inactive
Organization: DS
Publication Date: 17 August 1993
Status: inactive
ICS Code (Receiving and transmitting equipment): 33.060.20
scope:

The standard defines the requirements for two-way Very Small Aperture Terminals (VSATs) operating in the framework of a satellite network for digital communication purposes. In these networks there is a set of control and monitoring functions at each VSAT and a separate Centralised Control and Monitoring Function (CCMF). The control and monitoring functions are designed to limit interferences to users of the frequency spectrum due to a fault condition at a VSAT.

Document History

August 4, 1997
Satellite Earth Stations and Systems (SES) - Centralized control and monitoring functions for Very Small Aperture Terminal (VSAT) networks
This second edition European Telecommunication Standard (ETS) is applicable to two-way (transmit and receive) as well as transmit only Very Small Aperture Terminals (VSATs) operating in the framework...
DS/ETS 300161
August 17, 1993
Satellite Earth Stations (SES) - Centralised control and monitoring functions for VSAT networks
The standard defines the requirements for two-way Very Small Aperture Terminals (VSATs) operating in the framework of a satellite network for digital communication purposes. In these networks there...
Advertisement