DS/ETS 300161
Satellite Earth Stations and Systems (SES) - Centralized control and monitoring functions for Very Small Aperture Terminal (VSAT) networks
| Organization: | DS |
| Publication Date: | 4 August 1997 |
| Status: | active |
| ICS Code (Radio relay and fixed satellite communications systems): | 33.060.30 |
scope:
This second edition European Telecommunication Standard (ETS) is applicable to two-way (transmit and receive) as well as transmit only Very Small Aperture Terminals (VSATs) operating in the framework of a satellite network for digital communications purposes. In these networks there is a set of control and monitoring functions at each VSAT and a separate set of Centralized Control and Monitoring Functions (CCMF). The control and monitoring functions are designed to limit interferences to users of the frequency spectrum due to a fault condition at a VSAT.
Document History