DLA - MIL-PRF-19500/614E
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED TRANSISTOR, N-CHANNEL, SILICON, TYPES 2N7380 AND 2N7381, JANTXV M, D, R, F, G, AND H, JANS M, D, R, F, G, AND H
| Organization: | DLA |
| Publication Date: | 29 November 2006 |
| Status: | inactive |
| Page Count: | 20 |
scope:
This specification covers the performance requirements for an N-channel, radiation hardened, enhancement mode, MOSFET, power transistor intended for use in high density power switching applications. Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500, with avalanche energy ratings (EAS) and maximum avalanche current (IAS). See 6.5 for JANHC and JANKC die versions.
intended Use:
The notes specified in MIL-PRF-19500 are applicable to this specification.
Document History