FORD ESB-M28G9-A

GLASS, SAFETY - HEAT TREATED FLOAT - 4 MM NOMINAL THICKNESS - CLEAR AND HEAT ABSORBING

inactive
Buy Now
Organization: FORD
Publication Date: 28 February 2000
Status: inactive
Page Count: 4
scope:

1. SCOPE

The material defined by this specification is float glass M-28G101-( Ñ) which has been heat treated so that it will meet test requirements as described in American National Standard Institute Safety Code; ANSI Standard Z26.1, 1977, January 26, 1977, as supplemented by Z26.1a, July 3, 1980, and incorporated by reference in FMVSS 205, February 23, 1984.

Document History

August 28, 2006
GLASS, SAFETY - HEAT TREATED FLOAT - 4 MM NOMINAL THICKNESS - CLEAR AND HEAT ABSORBING ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is float glass M-28G101-(∇) which has been heat treated so that it will meet test requirements as described in American National Standard Institute...
FORD ESB-M28G9-A
February 28, 2000
GLASS, SAFETY - HEAT TREATED FLOAT - 4 MM NOMINAL THICKNESS - CLEAR AND HEAT ABSORBING
1. SCOPE The material defined by this specification is float glass M-28G101-( Ñ) which has been heat treated so that it will meet test requirements as described in American National Standard...
April 10, 1989
GLASS, SAFETY - HEAT TREATED FLOAT - 4 MM NOMINAL THICKNESS - CLEAR AND HEAT ABSORBING
A description is not available for this item.
April 10, 1989
GLASS, SAFETY - HEAT TREATED FLOAT - 4 MM NOMINAL THICKNESS - CLEAR AND HEAT ABSORBING
A description is not available for this item.
January 1, 1989
GLASS, SAFETY - HEAT TREATED FLOAT -, 4 MM NOMINAL THICKNESS - CLEAR AND HEAT ABSORBING
A description is not available for this item.

References

Advertisement