FORD - ESB-M28G9-A

GLASS, SAFETY - HEAT TREATED FLOAT - 4 MM NOMINAL THICKNESS - CLEAR AND HEAT ABSORBING ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Organization: FORD
Publication Date: 28 August 2006
Status: inactive
Page Count: 3
scope:

The material defined by this specification is float glass M-28G101-(∇) which has been heat treated so that it will meet test requirements as described in American National Standard Institute Safety Code; ANSI Standard Z26.1, 1977, January 26, 1977, as supplemented by Z26.1a, July 3, 1980, and incorporated by reference in FMVSS 205, February 23, 1984.

Document History

ESB-M28G9-A
August 28, 2006
GLASS, SAFETY - HEAT TREATED FLOAT - 4 MM NOMINAL THICKNESS - CLEAR AND HEAT ABSORBING ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is float glass M-28G101-(∇) which has been heat treated so that it will meet test requirements as described in American National Standard Institute...
February 28, 2000
GLASS, SAFETY - HEAT TREATED FLOAT - 4 MM NOMINAL THICKNESS - CLEAR AND HEAT ABSORBING
1. SCOPE The material defined by this specification is float glass M-28G101-( Ñ) which has been heat treated so that it will meet test requirements as described in American National Standard...
April 10, 1989
GLASS, SAFETY - HEAT TREATED FLOAT - 4 MM NOMINAL THICKNESS - CLEAR AND HEAT ABSORBING
A description is not available for this item.
April 10, 1989
GLASS, SAFETY - HEAT TREATED FLOAT - 4 MM NOMINAL THICKNESS - CLEAR AND HEAT ABSORBING
A description is not available for this item.
January 1, 1989
GLASS, SAFETY - HEAT TREATED FLOAT -, 4 MM NOMINAL THICKNESS - CLEAR AND HEAT ABSORBING
A description is not available for this item.

References

Advertisement