ASTM International - ASTM D4582-05
Standard Practice for Calculation and Adjustment of the Stiff and Davis Stability Index for Reverse Osmosis
| Organization: | ASTM International |
| Publication Date: | 1 January 2005 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Other equipment for the chemical industry): | 71.120.99 |
significance And Use:
In the design and operation of reverse osmosis installations, it is important to predict the calcium carbonate scaling properties of the concentrate stream. Because of the increase in total... View More
scope:
1.1 This practice covers the calculation and adjustment of the Stiff and Davis Stability Index (S DSI) for the concentrate stream of a reverse osmosis device. This index is used to determine the need for calcium carbonate scale control in the operation and design of reverse osmosis installations. This practice is applicable for concentrate streams containing more than 10000 mg/L of total dissolved solids. For concentrate streams containing less than 10000 mg/L of total dissolved solids, refer to Practice D 3739.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History