FORD - WSK-M2G377-A3
ADHESIVE PROMOTER, POLYVINYLBUTYRAL BASE, TWO COMPONENT, HARDENER ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
| Organization: | FORD |
| Publication Date: | 14 January 2003 |
| Status: | inactive |
| Page Count: | 2 |
scope:
1. SCOPE
The materials defined by these specifications are the 2 components of a polyvinylbutyral base adhesion promoter to be used on metal parts prior to bond with moisture curing polyurethane adhesive.
Document History
WSK-M2G377-A3
January 14, 2003
ADHESIVE PROMOTER, POLYVINYLBUTYRAL BASE, TWO COMPONENT, HARDENER ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The materials defined by these specifications are the 2 components of a polyvinylbutyral base adhesion promoter to be used on metal parts prior to bond with moisture curing polyurethane...
September 6, 1994
ADHESION PROMOTOR, POLYVINYLBUTYRAL BASE, TWO COMPONENT, HARDENER
1. SCOPE The materials defined by these specifications are the 2 components of a polyvinylbutyral base adhesion promoter to be used on metal parts prior to bond with moisture curing polyurethane...