FORD WSK-M2G377-A3

ADHESION PROMOTOR, POLYVINYLBUTYRAL BASE, TWO COMPONENT, HARDENER

inactive
Buy Now
Organization: FORD
Publication Date: 6 September 1994
Status: inactive
Page Count: 4
scope:

1. SCOPE

The materials defined by these specifications are the 2 components of a polyvinylbutyral base adhesion promoter to be used on metal parts prior to bond with moisture curing polyurethane adhesive.

Document History

January 14, 2003
ADHESIVE PROMOTER, POLYVINYLBUTYRAL BASE, TWO COMPONENT, HARDENER ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are the 2 components of a polyvinylbutyral base adhesion promoter to be used on metal parts prior to bond with moisture curing polyurethane...
FORD WSK-M2G377-A3
September 6, 1994
ADHESION PROMOTOR, POLYVINYLBUTYRAL BASE, TWO COMPONENT, HARDENER
1. SCOPE The materials defined by these specifications are the 2 components of a polyvinylbutyral base adhesion promoter to be used on metal parts prior to bond with moisture curing polyurethane...

References

Advertisement