BSI - BS 3832
Wire Reinforced Rubber Hoses and Hose Assemblies for Hydraulic Installations
inactive
Buy Now
Organization: | BSI |
Publication Date: | 20 December 1991 |
Status: | inactive |
Page Count: | 10 |
ICS Code (Hoses and hose assemblies): | 23.040.70 |
ICS Code (Hoses): | 83.140.40 |
scope:
Specifies requirements for hoses of internal diameter from 5 mm to 63 mm, operating at temperatures ranging from -40°C to +100°C.
Document History
BS 3832
December 20, 1991
Wire Reinforced Rubber Hoses and Hose Assemblies for Hydraulic Installations
Specifies requirements for hoses of internal diameter from 5 mm to 63 mm, operating at temperatures ranging from -40°C to +100°C.
November 30, 1981
Wire Reinforced Rubber Hoses and Hose Assemblies for Hydraulic Installations
Specifies the performance requirements for two types of embedded wire reinforced hoses and hose assemblies, differentiated by design working pressure, of nominal internal diameter 5 to 51 mm for use...